EN
  • EN
  • DE

ANX7748BH-AA-R

Part No ANX7748BH-AA-R
Manufacturer Advanced Analog Technology
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Advanced Analog Technology
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817174-ANX7748BH-AA-R
Ultra Librarian 3D Model Ultra Librarian ANX7748BH-AA-R CAD Model

Description

The ANX7748BH-AA-R is a USB-C Power Delivery (PD) controller from Advanced Analog Technology (Parade Technologies). This IC is designed to manage power delivery over USB Type-C ports, enabling fast charging, data transfer, and display connectivity. It is commonly used in devices like laptops, tablets, smartphones, docking stations, and power adapters.

Applications

  • USB-C power adapters for laptops, smartphones, and tablets.
  • USB-C docking stations that provide power, data, and display connectivity.
  • Laptops and tablets supporting USB-C Power Delivery charging and display output.
  • Monitors with integrated USB-C Power Delivery for charging connected devices.
  • Portable devices with USB-C ports for power and data transfer.

Features

  • USB-C Power Delivery (PD) 3.0 Support: Compliant with the USB Power Delivery 3.0 specification for fast charging and power negotiation.
  • Alternate Mode (Alt Mode) Support: Supports DisplayPort Alternate Mode over USB-C for video output.
  • Integrated USB 2.0/3.1 Data Switch: Includes a built-in data switch for managing USB data traffic.
  • Over-Voltage and Over-Current Protection: Provides protection against voltage and current surges.
  • Short Circuit Protection: Prevents damage from short circuit conditions.
  • Temperature Monitoring: Monitors the temperature of the IC to prevent overheating.
  • I2C Communication Interface: Allows for configuration and monitoring via I2C.

Benefits

  • Fast Charging: Enables fast charging of compatible devices using USB-C Power Delivery.
  • Display Connectivity: Supports DisplayPort Alternate Mode for video output over USB-C.
  • Versatile Connectivity: Provides a single connector solution for power, data, and display connectivity.
  • Enhanced Safety: Offers robust protection against over-voltage, over-current, and short circuit conditions.
  • Simplified Design: Simplifies the design of USB-C Power Delivery systems.

Additional Details

The ANX7748BH-AA-R is designed for efficient power management and supports a variety of power profiles. The specific features and capabilities may vary depending on the application and configuration. The '-R' suffix typically indicates that the part is supplied on a reel for automated assembly. Refer to the official datasheet from Parade Technologies for detailed specifications, application examples, and programming information.

You May Also Be Interested in

J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess