EN
  • EN
  • DE

AM29LV160BB-80EC

Part No AM29LV160BB-80EC
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description 16 Megabit (2 M x 8-Bit/1 M x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Advanced Micro Devices
Win Source Part Number 1143925-AM29LV160BB-80EC
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM29LV160BB-80EC CAD Model

Description

The AM29LV160BB-80EC is a 16 Mbit (2M x 8-Bit/1M x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash memory device manufactured by Advanced Micro Devices (AMD). This device is designed for non-volatile storage in embedded systems, offering fast read access times and low power consumption. It features a boot sector architecture, making it ideal for storing boot code and system initialization routines. The 3.0 Volt operation ensures low power consumption, suitable for battery-powered and portable applications.

Applications:

  • Embedded Systems: Used for storing boot code, firmware, and application code in various embedded systems.
  • Networking Equipment: Integrated into network devices like routers, switches, and modems to store bootloaders and configuration data.
  • Industrial Control Systems: Implemented in industrial controllers for storing program code, system parameters, and calibration data.
  • Telecommunications Equipment: Utilized in telecommunications devices for storing firmware, user profiles, and network settings.
  • Automotive Electronics: Employed in automotive ECUs (Engine Control Units) for storing boot code, engine management software, and system diagnostics.

Features:

  • Single 3.0 Volt Operation: Operates on a single 3.0 volt power supply, reducing power consumption.
  • 16 Mbit Density: Provides 16 Mbit (2M x 8-Bit/1M x 16-Bit) of non-volatile storage.
  • Boot Sector Architecture: Features a dedicated boot sector for storing critical system startup code.
  • Sector Erase: Supports sector erase functionality for efficient memory management and flexible updates.
  • Fast Access Time: Offers a fast access time of 80 ns for quick data retrieval.

Benefits:

  • Reliable Boot Code Storage: Ensures reliable and secure storage of boot code for system initialization.
  • Efficient Memory Management: Sector erase capability allows for flexible memory allocation and updates.
  • Low Power Consumption: Single 3.0 volt operation extends battery life in portable devices.
  • High Performance: Fast access time ensures quick data retrieval, enhancing system performance.
  • Versatile Application: Suitable for a wide range of embedded systems and applications.

Specifications:

The AM29LV160BB-80EC features an access time of 80 ns and operates at a supply voltage of 3.0 volts. It supports sector erase with various sector sizes, including a dedicated boot sector for critical system code. The device comes in a JEDEC standard package, such as a 48-pin TSOP. It is designed to operate within a temperature range of -40°C to +85°C, ensuring reliable performance in diverse environmental conditions. The standby current consumption is minimal, making it suitable for low-power applications. It includes features such as write protection, data protection, and data retention for long-term data storage.

You May Also Be Interested in

National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess