EN
  • EN
  • DE

PALCE16V8H-15PI

Part No PALCE16V8H-15PI
Manufacturer Advanced Micro Devices
Description EE CMOS 20-Pin Universal Programmable Array Logic
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Micro Devices
Win Source Part Number 1235235-PALCE16V8H-15PI
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PALCE16V8H-15PI CAD Model

Description

The PALCE16V8H-15PI is a high-performance Programmable Array Logic (PAL) device. It is designed for implementing custom logic functions and replacing multiple discrete logic gates, offering greater design flexibility and reduced component count. The '16V8' designation indicates a specific architecture with 16 inputs and 8 outputs, and the '-15' denotes a propagation delay of 15 nanoseconds, highlighting its speed.

Applications:

  • Address decoding
  • State machine implementation
  • Peripheral controllers
  • Timing control circuits
  • Glue logic replacement

Features:

  • Programmable AND array and fixed OR array
  • 16 inputs and 8 outputs
  • High-speed performance (15 ns propagation delay)
  • Electrically erasable CMOS (EECMOS) technology
  • Programmable output polarity
  • TTL compatible inputs and outputs
  • Available in DIP and PLCC packages

Benefits:

  • Allows for easy customization of logic functions.
  • Reduces component count and board space compared to discrete logic.
  • Offers high-speed operation for demanding applications.
  • Can be reprogrammed, providing design flexibility and allowing for corrections and modifications.
  • Simplifies design and reduces development time.

Technical Specifications:

The PALCE16V8H-15PI operates from a single 5V power supply. The input and output pins are TTL compatible. The propagation delay is specified as 15ns. The device is programmed using a standard PAL programmer. The operating temperature range and power consumption details are crucial and should be checked in the datasheet.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9566 $58.6980
75+ $1.6055 $120.4125
115+ $1.5558 $178.9170
155+ $1.5050 $233.2750
200+ $1.4553 $291.0600
270+ $1.3052 $352.4040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,200 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess