EN
  • EN
  • DE

LP2951C

Part No LP2951C
Manufacturer Advanced Monolithic Systems
Description 100mA LOW DROPOUT VOLTAGE REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Monolithic Systems
Win Source Part Number 1202791-LP2951C
Manufacturer Homepage www.advanced-monolithic.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automotive, Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian LP2951C CAD Model

Description

The LP2951C is a micropower low-dropout (LDO) voltage regulator from Advanced Monolithic Systems. It's designed to provide a stable and regulated output voltage from a wide range of input voltages, even when the input voltage is very close to the desired output voltage. This LDO regulator is known for its low quiescent current and high accuracy, making it suitable for battery-powered and portable applications.

Applications:

  • Battery-Powered Devices: Used in portable electronics, such as mobile phones, PDAs, and handheld instruments, to regulate voltage efficiently.
  • Microprocessor Power Supplies: Provides a stable supply voltage for microprocessors and microcontrollers.
  • Post-Regulation for Switching Supplies: Used after switching regulators to reduce ripple and noise.
  • Consumer Electronics: Found in TVs, radios, and other consumer devices to provide a regulated power supply.
  • Automotive Electronics: Utilized in automotive applications for stable voltage regulation in harsh environments.

Features:

  • Low Dropout Voltage: Operates with a very small difference between the input and output voltage.
  • Low Quiescent Current: Minimizes power consumption, extending battery life.
  • High Output Accuracy: Provides a precise and stable output voltage.
  • Adjustable Output Voltage: Can be adjusted using external resistors to the desired voltage.
  • Over Current and Over Temperature Protection: Protects the regulator and the load from damage.

Benefits:

  • Efficient Power Regulation: Provides a stable output voltage with minimal power loss.
  • Long Battery Life: Reduces power consumption in portable devices.
  • Precise Voltage Control: Ensures reliable operation of sensitive electronic components.
  • Flexible Voltage Selection: Allows for customized voltage settings.
  • Enhanced Protection: Safeguards against potential damage from overcurrent and overtemperature conditions.

Additional Details:

The LP2951C typically has an adjustable output voltage range from 1.24V to 30V, and it can deliver output currents up to 100mA. It's available in various packages, including SOIC and DIP. The device also features a shutdown pin, which can be used to turn off the regulator and further reduce power consumption. The LP2951 is known for its robust performance and reliability in a wide range of applications.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess