EN
  • EN
  • DE
  • IT

AP01N40H-HF

Part No AP01N40H-HF
Manufacturer Advanced Power Electronics Corp.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Advanced Power Electronics Corp.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817250-AP01N40H-HF
Ultra Librarian 3D Model Ultra Librarian AP01N40H-HF CAD Model

Description

The AP01N40H-HF is an N-Channel MOSFET from Advanced Power Electronics Corp. designed for high-efficiency power switching applications. It's commonly used in power supplies, DC-DC converters, and motor control circuits, providing low on-resistance and fast switching speeds to minimize power losses.

Applications

  • Power supplies
  • DC-DC converters
  • Motor control circuits
  • LED lighting
  • Battery management systems

Features

  • N-Channel MOSFET: Enhances current flow with a positive gate-source voltage.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses for increased efficiency.
  • Fast Switching Speed: Reduces switching losses, improving overall performance.
  • Avalanche Rated: Withstands high energy during avalanche breakdown.
  • Lead-Free: Compliant with RoHS standards, making it environmentally friendly.

Benefits

  • Improved power efficiency due to low on-resistance.
  • Reduced switching losses with fast switching speed.
  • Enhanced reliability under transient voltage conditions.
  • Environmentally safe due to its lead-free composition.
  • Optimized performance in high-frequency switching applications.

Technical Specifications

Key specifications for the AP01N40H-HF include:

  • Drain-Source Voltage (VDS): 400V
  • Gate-Source Voltage (VGS): ±30V
  • Continuous Drain Current (ID): 1A
  • On-Resistance (RDS(on)): Typically around 5.5 Ohms at VGS=10V
  • Package: TO-251

The AP01N40H-HF N-Channel MOSFET offers a balance of voltage, current, and low on-resistance for efficient power switching in a variety of applications. Its robust design ensures reliability in demanding operating conditions.

You May Also Be Interested in

Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess