EN
  • EN
  • DE

AP1203GH

Part No AP1203GH
Manufacturer Advanced Power Electronics Corp.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Advanced Power Electronics Corp.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817276-AP1203GH
Ultra Librarian 3D Model Ultra Librarian AP1203GH CAD Model

Description

The AP1203GH is a MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Advanced Power Electronics Corp. (APEC). It's designed for switching applications, offering efficient power management in various electronic circuits. The specific features and benefits are related to its low on-resistance and fast switching capabilities.

Applications:

  • DC-DC Converters: Used in DC-DC converters to regulate voltage levels efficiently.
  • Power Management Circuits: Incorporated in power management systems for switching and controlling power flow in electronic devices.
  • Motor Control Circuits: Utilized in motor control applications for switching power to drive motors.
  • LED Lighting Systems: Employed in LED drivers for efficient and controlled power delivery to LEDs.
  • Battery Management Systems (BMS): Used in BMS circuits for battery charging and discharging control.

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses, improving overall efficiency.
  • Fast Switching Speed: Enables rapid switching transitions, reducing switching losses.
  • Avalanche Energy Rated: Designed to withstand avalanche breakdown conditions, enhancing robustness.
  • Logic Level Gate Drive: Allows direct driving from logic level signals, simplifying circuit design.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive.
  • Halogen-Free: Manufactured without halogenated materials, meeting environmental standards.

Benefits:

  • Improved Efficiency: Low on-resistance reduces power dissipation, leading to higher efficiency.
  • Reduced Switching Losses: Fast switching speed minimizes losses during switching transitions.
  • Enhanced Reliability: Avalanche rating provides increased robustness and protection against voltage transients.
  • Simplified Circuit Design: Logic level gate drive simplifies interfacing with control circuitry.
  • Environmentally Compliant: RoHS and Halogen-Free compliance ensures environmental responsibility.

Additional Details:

The AP1203GH's key parameters include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and pulsed drain current (IDM). The thermal resistance from junction to ambient (RθJA) and junction to case (RθJC) are important for thermal management considerations. The datasheet from Advanced Power Electronics Corp. provides detailed specifications and performance characteristics. Appropriate gate drive circuitry and thermal management techniques (e.g., heatsinking) should be employed to ensure optimal performance and reliability. The gate charge (Qg) is also a critical parameter that affects switching speed and drive requirements.

You May Also Be Interested in

Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess