EN
  • EN
  • DE

AP2764AI-A-HF

Part No AP2764AI-A-HF
Manufacturer Advanced Power Electronics Corp.
Catalog HOT - SALES and EOL Components (0 - A)
Description N-CHANNEL ENHANCEMENT MODE POWER MOSFET / Trans MOSFET N-CH 650V 9A 3-Pin(3+Tab) TO-220CFM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power
Win Source Part Number 181504-AP2764AI-A-HF
Popularity Medium
Supply and Demand Status Limited
Family Name AP2764AI-A-HF
Introduction Date January 20, 2009
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian AP2764AI-A-HF CAD Model

Description

Product Overview

The AP2764AI-A-HF is a high-performance power management IC designed for efficient conversion and distribution of power in electronic systems. Its compact design makes it ideal for wearable devices, gaming consoles, and other consumer electronics.

Applications

  • Wearable Devices
  • Portable Gaming Consoles
  • Smart Home Devices

Features and Benefits

  • High Efficiency: Ensures low power loss, ideal for battery-powered applications.
  • Compact Design: Saves space in the PCB layout, suitable for modern, sleek electronics.
  • Robust Performance: Provides stable voltage regulation under various loads.

Additional Details

This IC is lead-free and RoHS compliant, aligning with modern environmental standards. The AP2764AI-A-HF also comes with thermal shutdown protection, enhancing device safety.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Intersil
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Vishay
Need more? Email Us
AMIS
Need more? Email Us
Sumida America Components Inc.
Need more? Email Us
AMIS
Need more? Email Us
AVX Corp/Kyocera Corp
Lowest to $8.7607
Wurth Electronics Inc
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess