Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1145700-AP3990P
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AP3990P CAD Model

Description

The AP3990P is a P-channel enhancement-mode MOSFET from Advanced Power Electronics Corp. It is designed for a variety of power management and switching applications. This MOSFET offers efficient performance, low on-resistance, and fast switching speeds, making it suitable for demanding circuits.

Applications:

  • Load Switching: Used to control power to various circuits or devices.
  • Power Management in Portable Devices: Ideal for battery-powered applications requiring efficient power usage.
  • DC-DC Converters: Suitable for synchronous rectification in DC-DC converters.
  • Motor Control: Can be used in low-power motor control circuits.
  • Power Supplies: Incorporated into power supplies for efficient switching and regulation.

Features:

  • P-Channel Enhancement Mode: Simplifies drive circuitry.
  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables efficient operation in high-frequency applications.
  • Low Gate Charge: Reduces drive requirements and switching losses.
  • Avalanche Rated: Provides added robustness against voltage transients.
  • Lead-Free and RoHS Compliant: Compliant with environmental regulations.

Benefits:

  • High Efficiency: Low on-resistance minimizes power dissipation, leading to improved energy efficiency.
  • Simplified Circuit Design: P-channel configuration allows for simpler drive circuits.
  • Improved Thermal Performance: Low RDS(on) reduces heat generation, enhancing reliability.
  • Reliable Operation: Avalanche rating ensures robustness under transient conditions.
  • Environmentally Friendly: Lead-free and RoHS compliant, making it suitable for green applications.

Technical Specifications:

While precise specifications may vary slightly depending on the specific datasheet revision, typical parameters include:

  • Drain-Source Voltage (VDS): -30V
  • Gate-Source Voltage (VGS): ±20V
  • Continuous Drain Current (ID): -7A (depending on thermal conditions)
  • On-Resistance (RDS(on)): 28 mΩ at VGS = -10V
  • Total Gate Charge (Qg): Typically around 10nC
  • Operating Temperature Range: -55°C to +150°C

The AP3990P is typically available in a through-hole package, such as TO-252, facilitating easy mounting and thermal management. It is designed to provide a cost-effective and efficient solution for power management and switching applications.

You May Also Be Interested in

STMicroelectronics
QUAD EXCLUSIVE OR GATE
Need more? Email Us
ECAD model for 74ACT86
Advanced Micro Devices
16 Megabit (2 M x 8-Bit) CMOS 5.0 Volt-only, Uniform Sector Flash Memory
Need more? Email Us
ECAD model for AM29F016D-90FI
Analog Devices Inc.
DSP Fixed-Point 172MHz Automotive 100-Pin TQFP EP Tray / SigmaDSP Digital Audio Processor | IC SIGMADSP 175MHZ 100TQFP
Lowest to $117.4243
ECAD model for ADAU1445YSVZ-3A
Microsemi Corporation
P-CHANNEL MOSFET | MOSFET P-CH 100V TO-254AA
Lowest to $80.8991
ECAD model for 2N7236
Artesyn Embedded Technologies
15 Watts | DC DC CONVERTER 3.3V 15W
Need more? Email Us
ECAD model for AK40A-048L-033F04SM
Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14SOIC
Need more? Email Us
ECAD model for 74AC11074D
Analog Devices Inc.
Pin Programmable Precision Voltage Reference
Lowest to $18.5085
ECAD model for AD584
Fairchild/ON Semiconductor
Synchronous 4-Bit Up/Down Counter with Mode Control
Need more? Email Us
ECAD model for 74191
Analog Devices Inc.
CMOS 8- AND 16-CHANNEL ANALOG MULTIPLEXERS
Lowest to $97.0106
ECAD model for AD7506KQ

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention