EN
  • EN
  • DE

SIHLR120TR-GE3

Part No SIHLR120TR-GE3
Manufacturer Vishay
Catalog OEM Parts ( S )
Description SIHLR120TR-GE3 N-channel MOSFET Transistor; 7.7 A; 100 V; 3-Pin TO-252
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1093067-SIHLR120TR-GE3
Categories OEM Parts( S )
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SIHLR120TR-GE3 CAD Model

Description

The SIHLR120TR-GE3 is an N-Channel power MOSFET manufactured by Vishay Semiconductors, designed for a broad range of power switching applications. This device is engineered to provide low on-state resistance and gate charge, thus enhancing efficiency and reducing power losses in demanding circuits.

Applications:

  • DC-DC Converters
  • Power Supplies
  • Motor Control Circuits
  • Solid State Relays
  • Lighting Applications

Features:

  • Low On-State Resistance (Rds(on)): Minimizes conduction losses, increasing efficiency.
  • Low Gate Charge (Qg): Reduces switching losses, enabling higher frequency operation.
  • Avalanche Rated: Provides robustness against voltage transients and overvoltage conditions.
  • Trench MOSFET Technology: Enhances performance characteristics.
  • Lead (Pb)-free and RoHS Compliant: Meets environmental standards.
  • Halogen-free according to IEC 61249-2-21 definition

Benefits:

  • Improved Efficiency: Low Rds(on) and Qg contribute to high efficiency in power conversion applications.
  • Reduced Heat Dissipation: Lower power losses minimize heat generation, simplifying thermal management.
  • Enhanced Reliability: Avalanche rating provides added robustness and protection.
  • High-Frequency Operation: Low gate charge allows for effective high-frequency switching.
  • Environmentally Friendly: Lead-free and RoHS compliant design minimizes environmental impact.

Additional Details:

The SIHLR120TR-GE3 comes in a PowerPAK® SO-8 package suitable for surface mount technology. It features a drain-source voltage (Vds) of 100 V, continuous drain current (Id) of up to 48 A (dependent on operating conditions), and a typical on-state resistance (Rds(on)) of 0.024 Ohms at Vgs = 10V. The device operates over a wide temperature range. Gate threshold voltage is typically 2.7V. This is an N-Channel MOSFET.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Micrel
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess