EN
  • EN
  • DE

HC4052AG

Part No HC4052AG
Manufacturer ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1061850-HC4052AG
Categories OEM Parts(F-I)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HC4052AG CAD Model

Description

ON Semiconductor HC4052AG Analog Multiplexer/Demultiplexer

The HC4052AG is a versatile and high-performance analog multiplexer/demultiplexer integrated circuit brought to you by ON Semiconductor, a renowned leader in the semiconductor industry. This device is designed for exceptional signal handling capabilities and is ideal for a wide range of applications including communication systems, data acquisition systems, and audio/video signal routing.

The HC4052AG is a dual 4-channel multiplexer/demultiplexer that can handle both digital and analog signals. This flexibility allows it to be used in various configurations, such as dual 4-channel, single 8-channel, or differential 4-channel modes. This makes it an excellent choice for designers looking for a single IC that can handle multiple signal routing tasks with ease.

Featuring a wide analog input voltage range and low ON resistance, the HC4052AG ensures minimal signal distortion and attenuation, thus preserving signal integrity. The low power consumption of this device makes it suitable for battery-operated equipment, further extending its application range. Additionally, the HC4052AG operates over a broad voltage range from 2V to 6V, providing compatibility with a variety of logic families and making it a great fit for mixed-voltage systems.

With its bidirectional switches, the HC4052AG allows signals to flow in both directions, from the input to the output or vice versa. This is particularly useful in applications where signal routing needs to be changed dynamically. The control of the multiplexer/demultiplexer is managed by two digital select inputs, which provide easy interfacing with microcontrollers or other digital logic.

ON Semiconductor's HC4052AG comes in a compact SOIC-16 package, which is ideal for space-constrained applications. The device also features break-before-make switching action, which prevents momentary shorting when switching channels. This contributes to the reliability and longevity of the device in your electronic designs.

Whether you are designing a complex audio mixer, a multi-channel data logger, or a sophisticated control system, the ON Semiconductor HC4052AG is an excellent choice for your analog signal routing needs, offering performance, versatility, and reliability.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
TT Electronics
Lowest to $6.0469

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess