The LT4953C is a common cathode LED driver manufactured by Lite-On Inc. It's designed for driving multiple LEDs in series or parallel configurations, providing constant current and stable brightness.
Applications:
- Backlighting for LCD displays
- General illumination
- Automotive lighting
- Signage
- Decorative lighting
- Flashlights
Features:
- Constant current output
- Wide input voltage range
- Built-in overvoltage protection
- Short circuit protection
- Thermal shutdown protection
- PWM dimming control
Benefits:
- Stable and uniform LED brightness
- Protection against damage from voltage spikes
- Prevention of damage from short circuits
- Automatic shutdown in case of overheating
- Adjustable brightness control
Specifications:
The LT4953C accepts a wide range of input voltages, typically between 4.5V and 36V, making it versatile for different power supply configurations. The constant current output ensures that the LEDs receive a consistent amount of current, regardless of variations in the input voltage or LED forward voltage. The built-in protection features safeguard the LEDs and the driver itself from potential damage. The PWM dimming control allows for precise adjustment of the LED brightness. It typically is available in a small outline package (SOP). The operating frequency ranges from 200 kHz to 2 MHz. The output current is adjustable via an external resistor.
The LT4953C offers a reliable and efficient solution for driving LEDs in various applications. Its constant current output, wide input voltage range, and built-in protection features make it a versatile choice for demanding LED lighting designs.