EN
  • EN
  • DE

74HCT165N,652

Part No 74HCT165N,652
Manufacturer NXP / Nexperia
Catalog Logic - Shift Registers
Description IC SHIFT REG 8BIT PI-SO 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 74HCT
Packaging Tube
Part Status Obsolete(EOL)
Logic Type Shift Register
Output Type Complementary
Number of Elements 1
Number of Bits per Element 8
Function Parallel or Serial to Serial
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-DIP
Win Source Part Number 765485-74HCT165N,652
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HCT165N,652 CAD Model

Description

Product Overview: 74HCT165N,652 from NXP Semiconductors

The 74HCT165N,652 is a high-speed Si-gate CMOS device from NXP Semiconductors, designed to be a part of the 74HCT family. This integrated circuit is a parallel-in/serial-out 8-bit shift register, which allows it to read data in parallel format, process it, and then output it serially. This functionality is essential for a wide range of digital applications that require data conversion from parallel to serial form, making it a versatile component in digital systems.

Key Features

  • Logic Type: The device is an 8-bit serial or parallel-in shift register with a complementary output from the eighth bit.
  • Operating Voltage: It operates at a standard 5V supply voltage, which is compatible with TTL levels, ensuring easy integration with other TTL components.
  • High-Speed Performance: The 74HCT165N,652 boasts high-speed performance, which is typical of the HCT family, making it suitable for high-speed data acquisition and processing tasks.
  • Output Capability: The IC has standard outputs, which can drive up to 10 LSTTL loads, providing good signal strength for downstream digital logic circuits.
  • Synchronous Reset: A synchronous reset function is available, which allows the user to reset the shift register at any given time to a known state, enhancing the control over data processing.

Applications

The 74HCT165N,652 is used in a variety of applications where parallel to serial data conversion is required. This includes:

  • Data acquisition systems
  • Microprocessor interfaces
  • Instrumentation and control systems
  • Serial data communication
  • Computer peripherals

Package Details

The device is enclosed in a DIP-16 (Dual In-line Package) with 16 pins, providing a robust and easy-to-handle package for through-hole mounting. The DIP-16 package is widely used and favored in prototyping and educational environments due to its ease of use and strong physical characteristics.

Quality and Reliability

NXP Semiconductors ensures that the 74HCT165N,652 meets the high-quality standards and reliability requirements for industrial and commercial applications. The component is designed for a wide operating temperature range, making it suitable for use in various environmental conditions.

Overall, the 74HCT165N,652 from NXP is a reliable and efficient solution for digital systems requiring parallel to serial data conversion, providing designers with a flexible and high-performance component for their electronic designs.

You May Also Be Interested in

Texas Instruments
IC SHIFT REGTR COMP 8BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC REG BIDIR PSH PUL 4BIT 16PDIP
Need more? Email Us
UTC
2V~6V 35mA 14ns@6V,50pF Serial-to-Parallel or Serial SOP-16 Shift Registers RoHS
Lowest to $0.0874
Texas Instruments
EIGHT-BIT SHIFT REGISTERS WITH 3
Lowest to $0.8504
Nexperia USA Inc.
IC SR PUSH-PULL 8BIT 16-TSSOP
Lowest to $0.2908
Nexperia USA Inc.
IC SHFT REG PUSH-PULL 8BIT 16-SO
Need more? Email Us
Texas Instruments
IC SR PUSH-PULL 8BIT 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC SR TRI-STATE 8BIT 16-TSSOP
Need more? Email Us
Texas Instruments
IC SR PUSH-PULL 4BIT 16-TSSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8570 $59.9900
165+ $0.7034 $116.0610
255+ $0.6815 $173.7825
355+ $0.6595 $234.1225
455+ $0.6376 $290.1080
610+ $0.5717 $348.7370
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,480 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess