The MC14015BCP from ON Semiconductor is a high-quality integrated circuit that serves as a dual 4-bit static shift register. This versatile component is designed for use in a wide range of digital applications, including data storage, transfer, and manipulation tasks. The device is particularly well-suited for operations where serial-to-parallel, parallel-to-serial, or serial-to-serial data conversion is required.
Manufactured with precision, the MC14015BCP is built using MOS P-channel and N-channel technology which ensures low power consumption and high noise immunity characteristic of CMOS circuitry. The device is encapsulated in a 16-pin DIP (Dual In-line Package), which allows for easy integration into a variety of circuit boards and is conducive to prototyping as well as mass production environments.
Key Features:
- Logic Type: Dual 4-Bit Static Shift Register
- Package / Case: PDIP-16
- Operating Temperature: -55°C to +125°C, making it suitable for a wide range of environmental conditions.
- Supply Voltage Range: 3V to 18V, accommodating various levels of power supply and ensuring flexibility in system design.
- Logic Family: MC14000
The MC14015BCP features two independent registers, each with a 4-bit capacity. These registers can be utilized in a variety of configurations, including independent, parallel, or serial applications, providing designers with a high degree of flexibility. The device also includes common clock and master reset inputs, which simplifies the control of the register operations.
ON Semiconductor's commitment to quality means that the MC14015BCP is a reliable choice for designers looking for a shift register that will deliver consistent performance. Whether you are developing consumer electronics, automotive systems, or sophisticated industrial machinery, the MC14015BCP offers the functionality and reliability needed to meet the demands of your digital logic applications.
For detailed specifications and application guidance, designers should consult the official datasheet and design resources provided by ON Semiconductor. This will ensure the MC14015BCP is utilized to its full potential within their electronic designs.