EN
  • EN
  • DE

MC33771BSA1AE

Part No MC33771BSA1AE
Manufacturer NXP / Nexperia
Catalog PMIC - Battery Management
Description IC BAT CNTRL LI-ION 7-14C 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Battery Battery Cell Controller IC Lithium Ion 64-LQFP (10x10)
Manufacturer NXP
Series Automotive, AEC-Q100
Package Tray
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 64-LQFP Exposed Pad
Case / Package 64-LQFP (10x10)
Family Name MC33771
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883398-MC33771BSA1AE
Ultra Librarian 3D Model Ultra Librarian MC33771BSA1AE CAD Model

Description

The NXP MC33771BSA1AE is a high-precision battery cell controller designed to meet the stringent requirements of modern battery management systems (BMS). This advanced integrated circuit (IC) is part of NXP's portfolio of energy-efficient solutions for automotive and industrial applications, particularly suited for managing lithium-ion battery packs in electric vehicles (EVs), hybrid electric vehicles (HEVs), and energy storage systems.

Key Features

  • Cell Monitoring: The MC33771BSA1AE is capable of monitoring up to 14 stacked lithium-ion cells, providing critical data such as cell voltage, temperature, and health status, ensuring safe and efficient battery operation.
  • High Accuracy: With its high measurement accuracy for cell voltage and temperature, this controller ensures precise control and maximizes battery pack performance and longevity.
  • Daisy Chain Capability: Multiple MC33771BSA1AE devices can be connected in a daisy-chain configuration to monitor larger battery strings, enabling scalability for various battery pack sizes.
  • Integrated Balancing: The IC includes passive cell balancing features that help equalize the charge among the cells, prolonging the battery life and maintaining its efficiency.
  • Communication Interface: It offers a robust isolated SPI communication interface for reliable data transfer between the battery cell controller and the main BMS processor.
  • Functional Safety: Designed with functional safety in mind, the MC33771BSA1AE complies with the ISO 26262 standard, making it suitable for safety-critical automotive applications.

Applications

The versatility of the NXP MC33771BSA1AE extends to a broad range of applications. It is ideal for:

  • Electric and hybrid electric vehicle battery management systems
  • Energy storage systems in residential and industrial settings
  • Backup power systems and uninterruptible power supplies (UPS)
  • Portable power tools and mobile electronic devices

Conclusion

The NXP MC33771BSA1AE battery cell controller is a sophisticated component that brings reliability, efficiency, and safety to advanced battery management systems. Its high-precision monitoring capabilities and robust communication features make it an indispensable part of energy management solutions in a wide array of applications, from automotive to industrial settings.

You May Also Be Interested in

Analog Devices Inc.
LQFP-80-EP(12x12) Battery Management RoHS
Lowest to $23.2836
TOP POWER ASIC
Battery Charging IC Lithium-ion SOT-23-6
Lowest to $0.1027
CellWise Microelectronics
Lithium Battery I2C TDFN-8-EP(2x3) Battery Management RoHS
Lowest to $0.4692
SG Micro Corp
Lithium Battery I2C 3A TQFN-24-EP(4x4) Battery Management RoHS
Lowest to $0.4948
Lowpower
Lithium Battery 800mA TDFN-8L(2x2) Battery Management RoHS
Lowest to $0.2911
Analog Devices Inc.
LFCSP-48-EP(7x7) Battery Management RoHS
Lowest to $10.1866
Analog Devices Inc.
Battery Management RoHS
Lowest to $6.6941
Analog Devices Inc.
I2C TDFN-10-EP(2x2.5) Battery Management RoHS
Lowest to $2.4739
SG Micro Corp
Lithium Battery 900mA WLCSP-6-B(1.3X0.7) Battery Management RoHS
Lowest to $0.2911

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3732 $61.1196
6+ $16.7165 $100.2990
10+ $16.1941 $161.9410
13+ $15.6717 $203.7321
17+ $15.1493 $257.5381
23+ $13.5821 $312.3883
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess