EN
  • EN
  • DE

SN74AHC595DBR

Part No SN74AHC595DBR
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description IC SHIFT REGISTER 8BIT 16SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Shift Registers
Mfr Texas Instruments
Series 74AHC
Package Tape & Reel
Logic Type Shift Register
Output Type Tri-State
Number of Elements 1
Number of Bits per Element 8
Function Serial to Parallel, Serial
Voltage - Supply 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SSOP (0.209", 5.30mm Width)
Supplier Device Package 16-SSOP
Base Product Number 74AHC595
Other Names -SN74AHC595DBRE4,SN74AHC595DBR,-SN74AHC595DBRR,-SN74AHC595DBRE4R,-SN74AHC595DBRG4,SN74AHC595DBRG4,TEXTISSN74AHC595DBR,296-28488-2,SN74AHC595DBRE4,296-28488-1,SN74AHC595DBRE4,-SN74AHC595DBRG4R,SN74AHC595DBRG4,-296-28488-1,296-28488-6,2156-SN74AHC595DBR
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257135-SN74AHC595DBR
Ultra Librarian 3D Model Ultra Librarian SN74AHC595DBR CAD Model

Description

Product Overview: SN74AHC595DBR

The SN74AHC595DBR is a high-quality integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This particular product is part of the AHC series, which is known for its robust performance and compatibility with a wide range of applications. The SN74AHC595DBR is an 8-bit shift register with a storage capability, which makes it an ideal choice for expanding the output capacity of microcontrollers with a limited number of I/O pins.

Key Features

  • Logic Family: AHC
  • Output Type: 3-State
  • Number of Bits per Element: 8
  • Number of Elements: 1
  • Operating Supply Voltage: 2 V to 5.5 V
  • Maximum Operating Temperature: -40°C to +85°C
  • Mounting Style: SMD/SMT
  • Package / Case: SSOP-16
  • Shift Register Function: Serial to Serial/Parallel

Applications

The versatility of the SN74AHC595DBR makes it suitable for a variety of applications, including:

  • LED displays and LED matrix management
  • Digital signal processing
  • Data acquisition systems
  • Industrial controls
  • Communication systems

Performance and Quality

With its wide operating voltage range and low power consumption, the SN74AHC595DBR ensures reliable performance in both battery-powered and line-powered applications. The device's shift register increases the number of outputs without increasing the number of I/O pins used by the microcontroller, thereby simplifying design and saving board space.

The SN74AHC595DBR is designed for ease of use, with features such as a serial-in, parallel-out operation, and a clear function. Additionally, the output-enable (OE) function allows users to place the eight outputs in a high-impedance state, which is particularly useful in multiplexed applications.

Texas Instruments is committed to delivering high-quality products, and the SN74AHC595DBR is no exception. It is designed to meet stringent industry standards, ensuring long-term reliability and performance for your electronic designs.

You May Also Be Interested in

Harris Corporation
8-STAGE STAIC SHIFT REGISTER
Need more? Email Us
National Semiconductor (TI)
PARALLEL IN/OUT
Need more? Email Us
Harris Corporation
UNIVERSAL SHIFT REGISTER
Lowest to $172.0211
NXP / Nexperia
SERIAL IN PARALLEL OUT / Shift Element Bit
Lowest to $0.1802
Harris Corporation
DUAL STATIC SHIFT REGSTR
Lowest to $9.6565
Texas Instruments
IC DUAL STATIC SHFT REG 16SO / Shift Element Bit
Lowest to $4.3911
Harris Corporation
CMOS 4 X 4 MULTIPORT REGISTER
Need more? Email Us
Harris Corporation
8-STAGE STAIC SHIFT REGISTER
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA 74HC164PW - SERIAL
Lowest to $0.1598

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4868 $51.1140
255+ $0.3994 $101.8470
390+ $0.3869 $150.8910
535+ $0.3744 $200.3040
695+ $0.3620 $251.5900
925+ $0.3245 $300.1625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 260 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess