EN
  • EN
  • DE

MAX6033CAUT25

Part No MAX6033CAUT25
Manufacturer Maxim Integrated
Description Ultra-High-Precision SOT23 Series Voltage Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214360-MAX6033CAUT25
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6033CAUT25 CAD Model

Description

Maxim Integrated MAX6033CAUT25 Precision Voltage Reference

The Maxim Integrated MAX6033CAUT25 is a high-precision voltage reference component designed for applications requiring a stable and accurate reference voltage. This device is part of Maxim's MAX6033 series, which is known for its low-noise, high-stability, and low-drift characteristics, making it an ideal choice for precision analog circuits.

The MAX6033CAUT25 offers a fixed output voltage of 2.5V with an impressive initial accuracy of ±0.02%. It is designed to maintain this accuracy over a wide temperature range, from -40°C to +125°C, ensuring reliable performance in a variety of challenging environments. The device also boasts an excellent temperature coefficient, typically just 3ppm/°C, contributing to its overall stability.

With its low dropout voltage and wide supply voltage range, the MAX6033CAUT25 is versatile and can be used in systems with varying power supplies while still providing a consistent output. The low dropout voltage allows for efficient operation, even with minimal difference between the input and output voltages, which is particularly beneficial in battery-powered devices where power efficiency is critical.

The MAX6033CAUT25 comes in a small SOT23 package, making it suitable for space-constrained applications. Its small footprint does not compromise its performance, as it features a low output noise of only 7.5μVp-p (0.1Hz to 10Hz), which is essential for high-precision analog-to-digital conversions and other sensitive electronic applications.

Moreover, this voltage reference is designed with a load regulation of 60ppm/mA and a supply regulation of 20ppm/V, ensuring that the output voltage remains stable with changes in load current and supply voltage. This makes it a reliable component for use in data converters, portable instrumentation, industrial process control systems, and precision amplifiers.

In summary, the Maxim Integrated MAX6033CAUT25 is a top-performing voltage reference that offers exceptional accuracy, stability, and low noise in a compact package, making it an excellent choice for engineers who require the highest level of performance in their precision applications.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess