EN
  • EN
  • DE

TPS79018DBVRG4

Part No TPS79018DBVRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description ULTRALOW-POWER LOW-NOISE 50-mA ULTRALOW-POWER LOW-NOISE 50-mA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1273589-TPS79018DBVRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS79018DBVRG4 CAD Model

Description

Product Overview: TPS79018DBVRG4 from Texas Instruments

The TPS79018DBVRG4 is a high-quality, low-dropout (LDO) voltage regulator from Texas Instruments, designed to deliver a stable and precise 1.8V output. This regulator is part of the TPS790xx series and is a perfect solution for applications requiring a low voltage power supply with minimal power loss.

Key Features

  • Output Voltage: The device offers a fixed output voltage of 1.8V, which is ideal for powering sensitive electronics that require a stable power supply.
  • High Accuracy: With an accuracy level of 1%, the TPS79018DBVRG4 ensures a reliable and consistent voltage supply for critical applications.
  • Low Dropout: The low dropout feature of this LDO allows it to maintain regulation with minimal difference between the input and output voltages, reducing power dissipation and improving efficiency.
  • Current Capacity: It can deliver up to 50mA of output current, catering to a wide range of low-power devices.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature protects the device from damage caused by overheating, enhancing its reliability and lifespan.
  • Overcurrent Protection: The TPS79018DBVRG4 also includes overcurrent protection, safeguarding connected components from potential damage due to excessive current flow.
  • Low Noise: This regulator is designed for low-noise operation, making it suitable for noise-sensitive applications such as audio or RF circuits.
  • Small Package: Housed in a compact SOT-23-5 package, the TPS79018DBVRG4 is ideal for space-constrained applications.

Applications

The TPS79018DBVRG4 is versatile and can be used in various electronic devices, including but not limited to:

  • Battery-powered equipment
  • Portable media players
  • Handheld devices
  • Microcontroller power supplies
  • Wireless communication devices

With its precise voltage regulation, low dropout, and robust protection features, the TPS79018DBVRG4 from Texas Instruments is an excellent choice for designers looking to enhance the performance and reliability of their electronic products.

You May Also Be Interested in

Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1039 $50.4936
58+ $1.7263 $100.1254
90+ $1.6724 $150.5160
124+ $1.6184 $200.6816
160+ $1.5645 $250.3200
214+ $1.4026 $300.1564
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess