The TC74VHC299FT from Toshiba is an 8-bit Universal Shift Register fabricated with silicon gate CMOS technology. It is designed for high-speed operation and low power consumption, making it suitable for a wide range of digital applications.
Applications:
- Serial-to-parallel data conversion
- Parallel-to-serial data conversion
- Data storage and manipulation
- Digital delay lines
- Microprocessor systems
Features:
- High-speed operation: tpd = 4.0 ns (typ.) at VCC = 5V
- Low power consumption: ICC = 4.0 μA (max) at Ta = 25°C
- Wide operating voltage range: VCC = 2V to 5.5V
- 8-bit parallel input/output capability
- Serial input and output for shift register operations
- Three-state outputs for bus interfacing
- Direct clear input
Benefits:
- Fast data transfer rates due to high-speed operation.
- Energy efficient operation, ideal for battery-powered devices.
- Flexible integration into various systems with a wide operating voltage range.
- Versatile data handling with both serial and parallel input/output options.
- Easy interfacing with microprocessors and other digital circuits via three-state outputs.
- Quick reset capability using the direct clear input.
Additional Details:
The TC74VHC299FT features four modes of operation: parallel load, shift right, shift left, and hold. The mode is selected by two mode control inputs (S0 and S1). The register has a direct clear input (CLR) that resets all flip-flops to a low state. The three-state outputs (Q0-Q7) are controlled by an output enable input (OE). When OE is high, the outputs are in a high-impedance state. The device is available in a TSSOP package, allowing for high-density mounting on PCBs. The operating temperature range is -40°C to +85°C.