Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1145828-AP4451GH-HF
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AP4451GH-HF CAD Model

Description

The AP4451GH-HF is an N-Channel enhancement mode power MOSFET from Advanced Power Electronics Corp., optimized for high-efficiency power switching in various applications. This MOSFET features a low on-resistance and fast switching characteristics.

Applications

  • Synchronous Rectification in DC-DC Converters
  • Load Switching
  • Power Management in Portable Devices
  • Battery Chargers
  • Motor Control Circuits

Features

  • Low On-Resistance: Minimizes conduction losses and improves efficiency.
  • Low Gate Charge: Enables fast switching and reduces switching losses.
  • High Avalanche Energy: Provides robustness against voltage transients.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances standards.
  • Halogen-Free: Environmentally friendly design.

Benefits

  • Increased Efficiency: Low Rds(on) results in less power dissipation and higher overall efficiency.
  • Improved Thermal Performance: Reduced heat generation leads to improved thermal management and system reliability.
  • Enhanced Reliability: High avalanche energy ensures robust performance under transient conditions.
  • Simplified Design: Fast switching characteristics can simplify driver circuit design.
  • Environmentally Compliant: RoHS and Halogen-Free compliance ensures adherence to environmental regulations.

Technical Specifications

The AP4451GH-HF typically has a drain-source voltage (Vds) of 30V and a continuous drain current (Id) of around 7A. The on-resistance (Rds(on)) is very low. The gate threshold voltage (Vgs(th)) is typically between 1V and 3V. It's commonly packaged in a SOP-8 configuration.

This N-Channel MOSFET provides efficient and reliable power switching, making it suitable for various power management applications. Its combination of low on-resistance and fast switching speeds makes it a preferred choice for synchronous rectification and other high-frequency switching circuits.

You May Also Be Interested in

Analog Devices Inc.
DSP Fixed-Point 172MHz Automotive 100-Pin TQFP EP Tray / SigmaDSP Digital Audio Processor | IC SIGMADSP 175MHZ 100TQFP
Lowest to $117.4243
ECAD model for ADAU1445YSVZ-3A
Analog Devices Inc.
CMOS 8- AND 16-CHANNEL ANALOG MULTIPLEXERS
Lowest to $97.0106
ECAD model for AD7506KQ
ON Semiconductor
Octal D-Type Latch with 3-STATE Outputs | IC LATCH OCT D-TYPE 3ST 20TSSOP
Need more? Email Us
ECAD model for 74ABT573CMTC
Microsemi Corporation
P-CHANNEL MOSFET | MOSFET P-CH 100V TO-254AA
Lowest to $80.8991
ECAD model for 2N7236
Advanced Micro Devices
8 Megabit (1 M x 8-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $7.3050
ECAD model for AM29LV008BB-70REF
NXP / Nexperia
Quad buffer 3-State
Lowest to $0.5653
ECAD model for 74ABT126
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Definition Display Horizontal Deflection Output Applications  
Need more? Email Us
ECAD model for 2SC3895
STMicroelectronics
QUAD EXCLUSIVE OR GATE
Need more? Email Us
ECAD model for 74ACT86
Artesyn Embedded Technologies
15 Watts | DC DC CONVERTER 3.3V 15W
Need more? Email Us
ECAD model for AK40A-048L-033F04SM

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention