Products specifications

Category Uncategorized - Unclassified
Mfr Advantech Corp
Series *
Package Bulk
Product Status Active
Base Product Number IPMI-1000
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
California Prop 65 Warning Information
Win Source Part Number 911791-IPMI-1000-00A1E
Ultra Librarian 3D Model Ultra Librarian IPMI-1000-00A1E CAD Model

Description

The 911791-IPMI-1000-00A1E is an uncategorized and unclassified product from Advantech Corp.

  • Package: Bulk
  • Standard Package: 1 piece
  • Status: Active product line
  • REACH: Unaffected
  • Base Product Number: IPMI-1000
  • MSL level: 1
  • HTSUS code: 0000.00.0000
  • Warning: California Prop 65 warnings

You May Also Be Interested in

Fulham
BATTERY PACK LITHIUM 9.6V
Need more? Email Us
ECAD model for FHSBATL6-1.5L-SD
Qualcomm
IPQ-6010-0-FCBGA570-TR-00-0.
Need more? Email Us
ECAD model for IPQ-6010-0-FCBGA570-TR-00-0
Nisshinbo Micro Devices Inc.
NJM2068V-TE2
Need more? Email Us
ECAD model for NJM2068V-TE2
Nisshinbo Micro Devices Inc.
NJM2060M-TE1
Need more? Email Us
ECAD model for NJM2060M-TE1
Apex Tool Group
SYRINGE MANUAL 5CC 20PC
Need more? Email Us
ECAD model for M5LLASSM
Qualcomm
HF-TR-QCA6391-1-NSP265-02
Lowest to $10.6443
ECAD model for QCA-6391-0-NSP265-TR-02-0
Nisshinbo Micro Devices Inc.
NJM4585M-TE1
Need more? Email Us
ECAD model for NJM4585M-TE1
Nisshinbo Micro Devices Inc.
NJG1682MD7-TE1
Need more? Email Us
ECAD model for NJG1682MD7-TE1
Qualcomm
QCA-8081-0-56MQFN-MT-02-0.
Lowest to $19.5582
ECAD model for QCA-8081-0-56MQFN-MT-02-0

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention