EN
  • EN
  • DE

T0603FF1000TM

Part No T0603FF1000TM
Manufacturer AEM Inc
Catalog Fuseholders
Description Fuse, Very Fast Act, 1A, 65VDC, 0603 Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1110115-T0603FF1000TM
Categories Fuseholders
Manufacturer AEM Inc
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T0603FF1000TM CAD Model

Description

The T0603FF1000TM is a thin film fuse manufactured by AEM Inc. These fuses are designed for overcurrent protection in small electronic devices and circuits, prioritizing small size and precise performance. They are commonly used to protect sensitive components from damage caused by excessive current flow.

Applications

  • Mobile phones: Protecting sensitive circuits from overcurrent conditions.
  • Tablets: Overcurrent protection in tablet computers.
  • Wearable electronics: Protecting circuits in smartwatches and fitness trackers.
  • SSD drives: Overcurrent protection for solid-state drives.
  • LCD modules: Protecting LCD modules from damage due to overcurrent.

Features

  • Thin film technology: Provides precise and consistent performance.
  • Small size: 0603 package allows for high-density mounting on PCBs.
  • Fast acting: Quickly interrupts the circuit in response to overcurrent conditions.
  • Surface mount design: Facilitates automated assembly and reduces board space.
  • RoHS compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Reliable overcurrent protection: Prevents damage to sensitive components.
  • Compact design: Small size allows for integration into small form-factor devices.
  • Simplified assembly: Surface mount package facilitates automated assembly.
  • Improved system safety: Protects against fire hazards and electrical shock.
  • Enhanced product reliability: Prevents component failures due to overcurrent.

Additional Details

The T0603FF1000TM has a current rating that would need to be verified via datasheet. Key specifications include the voltage rating, interrupting rating, and resistance. The fuse is constructed using thin film technology on a ceramic substrate, ensuring precise and reliable performance. It is designed to meet or exceed industry standards for overcurrent protection devices. The surface-mount package simplifies the assembly process and allows for high-density placement on PCBs. It's commonly used in applications where space is limited and reliable overcurrent protection is required. The fast-acting characteristic provides rapid protection against short circuits and other overcurrent events. 10A is a common breaking point.

You May Also Be Interested in

Littelfuse Inc.
FUSE BLOCK CART 600V 30A CHASSIS
Need more? Email Us
Eaton Bussmann
FUSE HOLDER CART 32V 20A IN LINE
Need more? Email Us
Littelfuse Inc.
FUSE BLOK CART 600V 30A DIN RAIL
Need more? Email Us
Littelfuse Inc.
FUSE HOLDER BLADE 125V 15A PCB
Need more? Email Us
Eaton Bussmann
FUSE CLIP CARTRIDGE PCB
Need more? Email Us
Littelfuse Inc.
FUSE HLDR CART 250V 20A PNL MNT
Need more? Email Us
Schurter Inc.
FUSE HLDR CART 400V 16A PNL MNT
Need more? Email Us
Littelfuse Inc.
FUSE BLOK CART 600V 30A DIN RAIL
Need more? Email Us
Littelfuse Inc.
HOLDER CARTRIDGE 250V 16A TH
Lowest to $0.9896

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0854 $50.3860
1,430+ $0.0700 $100.1000
2,210+ $0.0679 $150.0590
3,045+ $0.0657 $200.0565
3,940+ $0.0635 $250.1900
5,275+ $0.0569 $300.1475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess