EN
  • EN
  • DE

HEDS-9100

Part No HEDS-9100
Manufacturer Agilent(Hewlett-Packard)
Description Two Channel High Resolution Optical Incremental Encoder Modules
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Agilent(Hewlett-Packard)
Win Source Part Number 1179767-HEDS-9100
Manufacturer Homepage www.home.agilent.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Consumer Electronics, Industrial
Ultra Librarian 3D Model Ultra Librarian HEDS-9100 CAD Model

Description

The HEDS-9100 is a Two Channel Incremental Encoder Module manufactured by Agilent Technologies (formerly Hewlett-Packard). It is a high-performance, low-cost solution for motion control applications. It provides digital output signals that can be used to determine the direction and amount of rotation or linear movement.

Applications:

  • Printers: Used for precise positioning of print heads and paper feed mechanisms.
  • Plotters: Enables accurate movement of pens and media.
  • Robotics: Provides feedback for motor control and position sensing in robotic arms and other automated systems.
  • Optical mice: Used to track movement on a surface.
  • Industrial equipment: Employed in machinery for accurate positioning and speed control.

Features:

  • Two-channel quadrature output: Provides two digital signals (A and B) that are 90 degrees out of phase, allowing for direction detection.
  • Incremental encoding: Generates pulses based on changes in position.
  • High resolution: Offers various resolution options depending on the code wheel used.
  • Compact size: Small form factor allows for easy integration into various systems.
  • Easy to mount: Simple mounting mechanism for quick installation.

Benefits:

  • Precise motion control: Enables accurate positioning and speed control in various applications.
  • Reliable operation: Robust design ensures consistent performance.
  • Cost-effective solution: Provides a low-cost alternative to other encoder technologies.
  • Easy integration: Simple design and mounting mechanism facilitate easy integration into existing systems.
  • Versatile: Suitable for a wide range of applications requiring motion feedback.

Additional Details:

The HEDS-9100 requires a code wheel or strip to operate. The resolution of the encoder is determined by the number of lines on the code wheel. The encoder module typically operates on a 5V power supply. Refer to the datasheet for detailed electrical characteristics, timing diagrams, and mounting instructions.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.7339 $83.2017
6+ $22.7558 $136.5348
8+ $22.0443 $176.3544
11+ $21.3340 $234.6740
15+ $20.6225 $309.3375
19+ $18.4892 $351.2948
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,540 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess