EN
  • EN
  • DE

HFBR-2602

Part No HFBR-2602
Manufacturer Agilent(Hewlett-Packard)
Catalog Fiber Optics - Receivers
Description SERCOS Fiber Optic Transmitters and Receiver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Agilent(Hewlett-Packard)
Win Source Part Number 1180222-HFBR-2602
Manufacturer Homepage www.home.agilent.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HFBR-2602 CAD Model

Description

The HFBR-2602 is a fiber optic receiver manufactured by Agilent (formerly Hewlett-Packard), designed for short-distance data communication applications. It's part of Agilent's versatile family of fiber optic components, offering reliable data transmission over optical fiber.

Applications:

  • Industrial control systems
  • Local area networks (LANs)
  • Medical equipment
  • Automotive networks
  • General-purpose fiber optic data links

Features:

  • TTL compatible output: Easily interfaces with standard digital logic circuits.
  • High sensitivity: Detects weak optical signals, ensuring reliable data transmission.
  • Low power consumption: Minimizes power dissipation in the system.
  • Compact package: Facilitates integration into space-constrained applications.
  • Operating temperature range: Typically suitable for industrial environments.

Benefits:

  • Immunity to electromagnetic interference (EMI): Fiber optic transmission is inherently immune to EMI, ensuring reliable data transmission in noisy environments.
  • Galvanic isolation: Provides electrical isolation between the transmitter and receiver, protecting sensitive equipment from voltage surges and ground loops.
  • Increased data security: Fiber optic transmission is difficult to tap into, providing enhanced data security.
  • Longer transmission distances: Compared to copper cables, fiber optic cables can transmit data over longer distances without signal degradation.
  • Higher bandwidth: Fiber optic cables offer higher bandwidth compared to copper cables, enabling faster data transmission rates.

Technical Specifications:

  • Data Rate: Up to 5 Mbps (typical)
  • Wavelength: 650 nm (typical)
  • Supply Voltage: +5V (typical)
  • Operating Temperature: -40°C to +85°C (typical)
  • Package Type: Miniature Plastic Package
  • Output Signal: TTL Compatible

In summary, the HFBR-2602 fiber optic receiver from Agilent is a reliable and versatile component suitable for short-distance data communication applications. Its immunity to EMI, galvanic isolation, and high bandwidth make it an excellent choice for designers seeking to improve the performance and reliability of their data transmission systems.

You May Also Be Interested in

Broadcom Limited
FIBER OPTIC RECEIVER 5MBD
Lowest to $23.5780
Broadcom Limited
FIBER OPTIC RECEIVER 160MBD
Need more? Email Us
Broadcom Limited
RECEIVER FIBER OPTIC 5MBD TTL ST / Fiber Optic Receiver 5MBd -25.4dBm 4.75V ~ 5.25V 10 mA
Lowest to $27.8572
Broadcom Limited
RECEIVER FIBER OPTIC SMA 10MBD
Need more? Email Us
Broadcom Limited
FIBER OPTIC RECEIVER 50MBD
Need more? Email Us
Broadcom Limited
FIBER OPTIC RECEIVER 2MBD
Need more? Email Us
Firecomms
Fiber Optic Receiver General Purpose 50MBd 24 mA
Lowest to $28.4162
Everlight Electronics Co Ltd
Fiber Optic Receiver Digital Audio 25Mbps -21dBm 2.7V ~ 5.5V 10 mA
Need more? Email Us
TT Electronics
FIBER OPTIC RECEIVER 200KBPS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.2628 $96.5256
3+ $39.6003 $118.8009
5+ $38.3633 $191.8165
7+ $37.1252 $259.8764
9+ $35.8882 $322.9938
11+ $32.1760 $353.9360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 85 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess