The MGA-71543-TR1 is a low noise amplifier (LNA) designed for applications requiring high gain and low noise figure in the 0.4 to 4.0 GHz frequency range. Manufactured by Agilent (Hewlett-Packard), this LNA is optimized for use in wireless infrastructure, satellite communications, and other high-performance RF systems. It is designed to provide excellent linearity and stability over a wide range of operating conditions.
Applications
- Wireless Infrastructure (Cellular, WiMAX)
- Satellite Communications
- GPS Receivers
- Low Noise Amplifiers for RF Front-Ends
- General Purpose RF Amplification
Features
- High Gain
- Low Noise Figure
- High Linearity
- Internally Matched Input and Output
- Small Footprint Package
- Excellent Stability
Benefits
- Improves receiver sensitivity and extends communication range.
- Reduces noise and interference in RF systems.
- Provides low distortion amplification of RF signals.
- Simplifies circuit design and reduces component count.
- Enables compact and space-saving designs.
- Ensures reliable performance over a wide range of operating conditions.
The MGA-71543-TR1 is internally matched to 50 ohms, simplifying integration into RF systems. Its high gain and low noise figure improve receiver sensitivity, enabling longer communication ranges and better signal quality. The LNA is housed in a small footprint package, making it suitable for use in space-constrained applications. It utilizes advanced semiconductor technology to achieve high performance and reliability.
Key Specifications:
- Frequency Range: 0.4 to 4.0 GHz
- Gain: 20 dB (typical)
- Noise Figure: 0.75 dB (typical)
- Output IP3: 35 dBm (typical)
- Supply Voltage: 5V
- Package: SOT-89