EN
  • EN
  • DE

AMEOF3-12SJZ

Part No AMEOF3-12SJZ
Manufacturer AIMTEC
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 12V 3W / Open Frame AC DC Converters 1 Output 12V 250mA 85 ~ 305 VAC Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - AC DC Converters
Mfr aimtec
Series AMEOF3-JZ (3W)
Package Bulk
Type Open Frame
Number of Outputs 1
Voltage - Input 85 ~ 305 VAC
Voltage - Output 1 12V
Current - Output (Max) 250mA
Power (Watts) 3 W
Applications ITE (Commercial)
Temperature Range - Operating -40°C ~ 85°C
Efficiency 74%
Mounting Type Through Hole
Package / Case 12-SIP Module, 6 Leads
Size / Dimension 1.38" L x 0.71" W x 0.43" H (35.0mm x 18.0mm x 11.0mm)
Approval Agency cURus
Line Regulation ±1.5%
Load Regulation ±1.5%
Base Product Number AMEOF3
Standard Package 1
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.40.9510
Win Source Part Number 1349374-AMEOF3-12SJZ
Ultra Librarian 3D Model Ultra Librarian AMEOF3-12SJZ CAD Model

Description

The Aimtec AMEOF3-JZ (3W) open frame AC-DC converter is designed for ITE (Commercial) applications.

  • Applications: ITE (Commercial)
  • Power (Watts): 3W
  • Voltage - Input: 85 ~ 305 VAC
  • Voltage - Output 1: 12V
  • Current - Output (Max): 250mA
  • Efficiency: 74%
  • Operating Temperature: -40°C ~ 85°C
  • Market Status: In the open market
  • Packaging: Bulk

You May Also Be Interested in

Polytronics Technology Corp
SWITCHING POWER MODULE MEDICAL E
Need more? Email Us
Omron
AC/DC CONVERTER 15V 7W
Need more? Email Us
Omron
PS 600W 24V 27A DIRECT MOUNT
Need more? Email Us
Omron
PS 150W 24V 6.5A DIRCT RMTCTRL
Need more? Email Us
Omron
AC/DC CONVERTER 5V 100W
Need more? Email Us
Omron
AC/DC CONVERTER 15V 105W
Need more? Email Us
Polytronics Technology Corp
AC-DC POWER MODULE 24VDC OUTPUT
Need more? Email Us
Omron
AC/DC CONVERTER 12V 25W
Need more? Email Us
Omron
AC/DC CONVERTER 12V 156W
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess