EN
  • EN
  • DE

A1194LLHLT-T

Part No A1194LLHLT-T
Manufacturer Allegro MicroSystems, LLC
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH SOT23W / Digital Switch SOT-23W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mfr Allegro MicroSystems
Package Tape & Reel
Product Status Obsolete
Mounting Type Surface Mount
Supplier Device Package SOT-23W
Package / Case SOT-23W
Standard Package 6,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1347388-A1194LLHLT-T
Ultra Librarian 3D Model Ultra Librarian A1194LLHLT-T CAD Model

Description

The A1194LLHLT-T is a high-sensitivity, unipolar Hall-effect switch IC designed and manufactured by Allegro MicroSystems, LLC. It is specifically engineered for speed and position sensing applications, particularly those requiring high accuracy and reliable operation in harsh automotive and industrial environments. This device integrates advanced features for robust performance and precise switching behavior.

Applications

  • Automotive transmission speed sensing
  • Automotive camshaft and crankshaft position sensing
  • Industrial flow meters
  • Brushless DC motor commutation
  • Rotary position sensing
  • Linear position sensing

Features

  • High magnetic sensitivity
  • Unipolar switch operation
  • Fast power-on time
  • Reverse battery protection
  • Transient protection
  • Short-circuit protection
  • AEC-Q100 automotive qualified
  • Small SOT-23W package
  • RoHS compliant

Benefits

  • Accurate and reliable speed and position sensing
  • Enhanced system robustness due to built-in protection features
  • Suitable for demanding automotive and industrial environments
  • Reduced system cost due to small package size and integrated features
  • Improved system performance with fast power-on time

Additional Details

The A1194LLHLT-T incorporates a sophisticated Hall-effect sensing element with advanced offset cancellation techniques to provide a stable and accurate output signal. The unipolar switch characteristic means that the output switches only when a sufficient magnetic field of the correct polarity is applied. The device includes reverse battery protection, transient protection, and short-circuit protection, making it highly robust in demanding automotive and industrial applications. The small SOT-23W package allows for easy integration into compact systems. Its AEC-Q100 qualification ensures that it meets the stringent reliability requirements of automotive applications. The fast power-on time allows for quick system start-up and response. The device is also RoHS compliant, ensuring environmental compatibility.

You May Also Be Interested in

Texas Instruments
MAGNETIC SWITCH OMNIPOLAR
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH LATCH TO92-3
Need more? Email Us
TT Electronics
MAGNETIC SWITCH UNIPOLAR TO92-3
Need more? Email Us
Infineon Technologies
Board Mount Hall Effect / Magnetic Sensors MAGNETIC SENSOR IC'S 20
Lowest to $2.3284
Texas Instruments
MAGNETIC SWITCH UNIPOLAR TO92-3
Lowest to $0.3339
Diodes Incorporated
IC HALL EFFECT
Lowest to $0.3493
Texas Instruments
MAGNETIC SWITCH OMNIPOL SOT23-3
Lowest to $0.2707
Texas Instruments
MAGNETIC SWITCH LATCH
Lowest to $0.3928
ALPS Electric
MAGNETIC SENSOR
Lowest to $2.2978

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess