Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SIP
Maximum Operating Temperature 150 °C
Max Supply Voltage 24 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Number of Pins 3
Output Current 25 mA
Packaging Bulk
RoHS Non-Compliant
Win Source Part Number 997513-A3142LUA
Categories OEM Parts(A-B)
Manufacturer Allegro MicroSystems, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian A3142LUA CAD Model

Description

The A3142LUA is a 3-pin SMD (SMT) electronic component manufactured by Allegro MicroSystems, LLC. A3142LUA is manufactured by Allegro MicroSystems, LLC.

  • Pins: 3
  • Mounting Type: SMD (SMT), Through Hole
  • Output Current: 25 mA
  • Maximum Operating Temperature: 150 °C
  • Category: OEM Parts(A-B)
  • Popularity: Low
  • Packaging: Bulk
  • RoHS: Non-compliant
  • Minimum Operating Temperature: -40 °C
  • Maximum Supply Voltage: 24 V
  • Minimum Supply Voltage: 4.5 V

You May Also Be Interested in

Omron
Switch Access Rectangular Button Push Button Switch
Need more? Email Us
ECAD model for A3PJ5014
Amic
2MX1, 100MHZ, 3.0V, 2M Uniform Spi Flash
Lowest to $1.8278
ECAD model for A25L020M-F
Coilcraft
Need more? Email Us
ECAD model for A02TK
Kemet
Cap Aluminum Lytic 24000uF 350V 20% (90 X 220mm) Screw Terminal 0.012 Ohm 30000mA 20000h 85C T/R
Need more? Email Us
ECAD model for A390UW243M350A
TE Connectivity
Need more? Email Us
ECAD model for A18684-000
Omron
CONFIG SW BODY PUSHBUT NON-ILLUM / Configurable Switch Body Pushbutton, Round Non-Illuminated
Need more? Email Us
ECAD model for A22NZ-BPA-UAA
Freescale Semiconductor - NXP
Need more? Email Us
ECAD model for A2C00062831
Amic
Need more? Email Us
ECAD model for A43L1632AV-6F
Allegro MicroSystems, LLC
Need more? Email Us
ECAD model for A1331LLETR-T

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.5044 $66.5836
45+ $2.8757 $129.4065
70+ $2.7851 $194.9570
96+ $2.6958 $258.7968
125+ $2.6053 $325.6625
167+ $2.3362 $390.1454
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 660 pieces
MOQ: 19 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention