EN
  • EN
  • DE

A6276ELWT

Part No A6276ELWT
Manufacturer Allegro MicroSystems, LLC
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Allegro MicroSystems, LLC
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816349-A6276ELWT
Ultra Librarian 3D Model Ultra Librarian A6276ELWT CAD Model

Description

The A6276ELWT is a constant current LED driver designed for driving high-brightness LEDs. Manufactured by Allegro MicroSystems, this device is commonly used in applications requiring precise and efficient LED current regulation.

Applications:

  • Automotive lighting (e.g., daytime running lights, taillights).
  • General lighting (e.g., LED bulbs, spotlights).
  • Backlighting for LCD displays.
  • Signage and display applications.
  • Architectural lighting.

Features:

  • Constant Current Output: Provides precise and stable current to LEDs, ensuring consistent brightness.
  • Wide Input Voltage Range: Operates over a wide range of input voltages, accommodating various power supply configurations.
  • PWM Dimming Control: Allows for precise dimming of LEDs using a PWM signal.
  • Integrated Protection Features: Includes overvoltage protection (OVP), overcurrent protection (OCP), and thermal shutdown (TSD).
  • High Efficiency: Minimizes power dissipation, maximizing energy efficiency.
  • Small Package: Available in a small package, suitable for space-constrained applications.
  • Open and Short LED Protection: Protects the device and LEDs from damage due to open or short circuit conditions.

Benefits:

  • Consistent LED Brightness: Ensures uniform illumination across all LEDs.
  • Extended LED Lifespan: Stable current regulation prevents damage to LEDs, extending their lifespan.
  • Energy Efficiency: High efficiency reduces power consumption and heat generation.
  • Flexible Dimming Control: Allows for precise adjustment of LED brightness.
  • Enhanced System Reliability: Integrated protection features prevent damage from common fault conditions.

Additional Details:

The A6276ELWT typically operates from an input voltage range of 4.5V to 40V. It can drive multiple LEDs in series or parallel configurations. The output current is programmable using an external resistor. The device is available in a thermally enhanced package to facilitate efficient heat dissipation. Detailed electrical characteristics, timing diagrams, and application notes are available in the manufacturer's datasheet.

You May Also Be Interested in

Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Phoenix Contact
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess