EN
  • EN
  • DE

ASEK-1331-SUBKIT-T-DK

Part No ASEK-1331-SUBKIT-T-DK
Manufacturer Allegro MicroSystems, LLC
Catalog Evaluation Boards - Sensors
Description EVAL BOARD FOR A1331 / A1331 - Hall Effect Sensor Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Mfr Allegro MicroSystems
Package Bulk
Sensor Type Hall Effect
Sensing Range 360°
Interface Digital, SPI
Supplied Contents Board(s)
Utilized IC / Part A1331
Base Product Number ASEK-1331
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1347409-ASEK-1331-SUBKIT-T-DK
Ultra Librarian 3D Model Ultra Librarian ASEK-1331-SUBKIT-T-DK CAD Model

Description

The 1347409-ASEK-1331-SUBKIT-T-DK is an evaluation board for sensors.

  • Manufacturer: Allegro MicroSystems
  • Package: bulk
  • Standard Package: 1
  • Interface: digital and SPI
  • Sensitivity: no sensitivity
  • Sensing Range: no sensing range
  • Embedded: yes
  • Utilized IC/Part: A1331
  • Sensor Type: hall effect
  • Voltage Supply: not specified
  • MSL Level: 1 (unlimited)
  • REACH: unaffected
  • HTSUS: 0000.00.0000
  • Base Product Number: ASEK-1331

You May Also Be Interested in

Pololu Corporation
BALBOA REFLECTANCE SENSOR ARRAY
Lowest to $0.2620
Texas Instruments
EVAL NEAR-INFRARED SPECTROMETER
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TMP709
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EVAL MODULE FOR TMG3993
Need more? Email Us
OSRAM Opto Semiconductors Inc.
BOARD DEMO FOR AS5055A
Need more? Email Us
Parallax Inc.
LINE SENSOR QTI (SUMOBOT)
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR ADXL346
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADT7320
Need more? Email Us
STMicroelectronics
EVAL DAUGHTER STLM20 SOT-323
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess