EN
  • EN
  • DE

AS4LC1M16E5-50JC

Part No AS4LC1M16E5-50JC
Manufacturer Alliance Memory, Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1046060-AS4LC1M16E5-50JC
Categories OEM Parts(A-B)
Manufacturer Alliance Memory, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AS4LC1M16E5-50JC CAD Model

Description

The AS4LC1M16E5-50JC is a high-performance CMOS Synchronous Dynamic RAM (SDRAM) offered by Alliance Memory, Inc. This SDRAM is organized as 1,048,576 words x 16 bits and operates at a maximum clock frequency of 200 MHz, offering a fast access time of 5ns. It's designed to meet the demanding memory requirements of various applications, providing high bandwidth and low latency.

Applications

  • Networking Equipment: Routers, switches, and other networking devices require fast and reliable memory for packet buffering and data processing.
  • Industrial Automation: PLCs (Programmable Logic Controllers) and industrial PCs use SDRAM for real-time data acquisition and control.
  • Medical Imaging: Medical devices such as ultrasound and MRI machines rely on high-speed memory for image processing and storage.
  • Embedded Systems: Used in embedded systems requiring substantial memory capacity and fast access times.
  • Gaming Consoles: Provides memory for storing textures, game data, and frame buffers.

Features

  • High-Speed Operation: Operates at a maximum clock frequency of 200 MHz, ensuring fast data transfer rates.
  • Low Latency: Provides a low access time of 5ns, minimizing delays in data retrieval.
  • 16-Bit Data Width: Organised as 1,048,576 words x 16 bits, offering efficient data handling.
  • Single 3.3V Power Supply: Operates on a single 3.3V power supply, simplifying system design.
  • LVTTL Compatible Inputs and Outputs: Ensures compatibility with standard logic levels.
  • 4 Banks: Features four internal banks, allowing for concurrent memory access and improved performance.
  • Self Refresh Mode: Supports self-refresh mode for low-power operation and data retention.

Benefits

  • Increased System Performance: High-speed operation and low latency contribute to enhanced overall system performance.
  • Improved Data Handling: 16-bit data width allows for efficient processing of large data sets.
  • Simplified Design: Single 3.3V power supply simplifies power supply design and reduces component count.
  • Energy Efficiency: Self-refresh mode reduces power consumption, making it suitable for battery-powered applications.
  • Reliable Operation: Designed for robust and reliable operation in demanding environments.

This SDRAM provides a balance of speed, capacity, and power efficiency, making it an excellent choice for various high-performance applications. Its compatibility with standard logic levels and simplified power requirements further ease integration into existing systems. Key specifications include a 5ns access time, 200MHz clock frequency, and a 3.3V supply voltage.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Generic
Need more? Email Us
Pericom
Need more? Email Us
ADI Electronics
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
STMicroelectronics
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess