EN
  • EN
  • DE

AD6720XULC

Part No AD6720XULC
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 171573-AD6720XULC
Popularity Low
Supply and Demand Status Limited
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD6720XULC CAD Model

Description

AD6720XULC Product Image

The AD6720XULC is a high-performance, mixed-signal integrated circuit from Analog Devices Inc., a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This innovative product is designed to provide a comprehensive solution for complex signal processing applications, making it an ideal choice for telecommunications, instrumentation, and advanced industrial systems.

At the heart of the AD6720XULC lies a powerful processing core capable of handling a wide range of analog signals. It features a precision analog-to-digital converter (ADC) with high sampling rates and exceptional accuracy, ensuring that analog inputs are captured with the utmost fidelity. Additionally, the device includes a digital-to-analog converter (DAC) that delivers clean, low-noise analog outputs, suitable for driving high-performance systems.

This product also boasts a robust digital signal processing (DSP) block that can execute complex algorithms efficiently. This enables the AD6720XULC to perform real-time data analysis and signal conditioning, which is critical in applications where timing and precision are paramount. The DSP is supported by a rich set of peripherals and interfaces that facilitate communication with other devices and systems, including SPI, I2C, and UART protocols.

The AD6720XULC is designed with power efficiency in mind, featuring low-power operation modes that help to conserve energy in battery-powered devices. Its compact form factor and low pin count make it easy to integrate into space-constrained designs without compromising performance.

Analog Devices Inc. provides comprehensive technical support for the AD6720XULC, including detailed datasheets, application notes, and design resources to help engineers fully leverage the capabilities of this advanced IC. Whether it's for wireless communication, precision measurement, or high-speed data acquisition, the AD6720XULC is a versatile and reliable choice that delivers exceptional performance in a wide array of applications.

You May Also Be Interested in

Amd
Lowest to $6.5223
ATI
Lowest to $17.8632
STMicroelectronics
Lowest to $64.1810
Toshiba Semiconductor and Storage
Lowest to $54.7516
Shindengen
Need more? Email Us
ATI
Lowest to $2.4359
EPCOS (TDK)
Lowest to $8.1809
ON Semiconductor
Need more? Email Us
Bothhand USA, LP.
10 BASE TWO PORT PULSE TRANSFORMERS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.7165 $83.1495
6+ $22.7420 $136.4520
8+ $22.0316 $176.2528
11+ $21.3201 $234.5211
15+ $20.6098 $309.1470
19+ $18.4777 $351.0763
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess