EN
  • EN
  • DE

BF1608-L5R5NABT/LF

Part No BF1608-L5R5NABT/LF
Manufacturer ACX
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1049089-BF1608-L5R5NABT/LF
Categories OEM Parts(A-B)
Manufacturer ACX
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BF1608-L5R5NABT/LF CAD Model

Description

The BF1608-L5R5NABT/LF is a chip inductor manufactured by ACX. This inductor is designed for surface mount technology (SMT) and is commonly used in various electronic circuits for filtering, impedance matching, and RF applications. The "LF" suffix indicates that it is lead-free, complying with RoHS standards.

Applications:

  • RF Circuits: Used in radio frequency circuits for impedance matching and filtering.
  • Wireless Communication Devices: Employed in wireless devices such as Bluetooth modules, Wi-Fi modules, and cellular devices.
  • Mobile Phones: Found in mobile phones for signal conditioning and filtering.
  • Filters: Used in filter circuits for noise reduction and signal shaping.
  • Impedance Matching Networks: Integrated into impedance matching networks to optimize signal transfer.

Features:

  • Surface Mount Technology (SMT): Designed for automated assembly processes.
  • Small Size: Compact design for space-constrained applications.
  • High Reliability: Constructed for stable and consistent performance.
  • Lead-Free: Compliant with RoHS standards, making it environmentally friendly.
  • Precise Inductance Value: Offers a specific inductance value for accurate circuit performance.

Benefits:

  • Efficient Signal Conditioning: Improves signal quality in RF and wireless circuits.
  • Compact Design: Saves space on printed circuit boards (PCBs).
  • Easy Assembly: Facilitates automated manufacturing processes.
  • Environmentally Friendly: Complies with environmental regulations.
  • Reliable Performance: Ensures consistent operation in demanding applications.

Additional Details:

The BF1608-L5R5NABT/LF has an inductance value of 5.5nH (L5R5). It comes in a 1608 package size (1.6mm x 0.8mm). This inductor is typically used with pick-and-place machines for automated assembly. The datasheet provides detailed specifications including inductance tolerance, Q factor, and self-resonant frequency. Proper storage and handling are important to prevent damage and ensure optimal performance. It's often used in high-frequency applications where precision and stability are critical.

You May Also Be Interested in

Pericom
Need more? Email Us
CJT Connectors
Lowest to $0.0863
TDK Corporation
Need more? Email Us
Generic
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
NXP / Nexperia
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
Amic
Lowest to $2.1666
Allegro MicroSystems, LLC
Lowest to $1.6087

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess