EN
  • EN
  • DE

AS7C34098A-12TI

Part No AS7C34098A-12TI
Manufacturer Alliance Memory, Inc.
Catalog END - OF - LIFE
Description 3.3 V 256 K x 16 CMOS SRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Alliance Memory, Inc.
Win Source Part Number 1147568-AS7C34098A-12TI
Manufacturer Homepage www.alsc.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AS7C34098A-12TI CAD Model

Description

The AS7C34098A-12TI is a high-speed, low-power 4M x 4 Static Random Access Memory (SRAM) from Alliance Memory, Inc. It's designed for applications demanding quick access times and minimal power usage. Note that this part is marked as End-of-Life.

Applications

  • High-speed cache memory
  • Data buffering in communication systems
  • Image processing applications
  • Networking devices
  • Embedded systems with critical timing requirements

Features

  • Fast access time: 12 ns
  • Low power consumption
  • Single 3.3V power supply
  • TTL compatible inputs and outputs
  • Fully static operation: no clock or refresh required
  • Three-state outputs
  • Available in TSOP and BGA packages

Benefits

  • Enhances system performance with its quick memory access.
  • Reduces energy consumption and heat dissipation.
  • Simplifies system integration due to TTL compatibility.
  • Streamlines design as no refresh cycles are needed.
  • Offers versatile mounting options with various package choices.

Specifications

The AS7C34098A-12TI requires a single 3.3V power supply for operation. It boasts fully static operation, eliminating the need for clocks or refresh cycles. The access time is 12ns. The device features TTL-compatible inputs and outputs. It can be found in packages like TSOP and BGA. Given that this is an End-of-Life product, it is important to confirm availability and identify suitable replacements from Alliance Memory or other vendors for new designs.

You May Also Be Interested in

Coilcraft
SMT Power Inductors - DO3316P Series
Need more? Email Us
Harris Corporation
Operational Amplifiers
Need more? Email Us
Infineon Technologies
Light Emitting Diode (LED) Driver IC Provides Constant LED Current Independent of Supply Voltage Variation
Lowest to $0.2502
National Semiconductor (TI)
5-35MHz DC-Balanced 24-Bit LVDS Serializer and Deserializer
Lowest to $5.3819
Cypress Semiconductor Corp
HOTLink Transmitter/Receiver
Need more? Email Us
Cherry Semiconductor Corporation
5V, 1A Linear Regulator with and ENABLE RESET
Lowest to $0.2864
Texas Instruments
CMOS 8-Stage Static Shift Registers
Lowest to $0.3865
ELAN Microelectronics
2-IN-ONE SCROLLING MOUSE CONTROLLER
Need more? Email Us
Intersil Corporation
TTL-Compatible, CMOS Analog Switches
Lowest to $21.8976

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4276 $57.8484
22+ $5.2737 $116.0214
34+ $5.1097 $173.7298
47+ $4.9446 $232.3962
61+ $4.7794 $291.5434
81+ $4.2851 $347.0931
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,220 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess