EN
  • EN
  • DE

AS7C3513-15TC

Part No AS7C3513-15TC
Manufacturer Alliance Memory, Inc.
Catalog END - OF - LIFE
Description 5V/3.3V 32Kx6 CMOS SRAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Alliance Memory, Inc.
Win Source Part Number 1147572-AS7C3513-15TC
Manufacturer Homepage www.alsc.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AS7C3513-15TC CAD Model

Description

The AS7C3513-15TC is a 4Mbit high-performance CMOS synchronous SRAM manufactured by Alliance Memory, Inc. It is designed for applications requiring fast access times and moderate memory density. This SRAM is part of Alliance Memory's End-of-Life (EOL) product line, meaning it is no longer in active production, but may be available through distributors or secondary markets.

Applications:

  • Networking equipment: Used in routers, switches, and other networking devices as a high-speed buffer or cache memory.
  • Telecommunications systems: Employed in telecommunications infrastructure for data storage and processing.
  • Industrial control systems: Found in industrial automation equipment where fast and reliable memory is required.
  • Medical devices: Utilized in medical imaging and diagnostic equipment for temporary data storage.
  • Test and measurement equipment: Used in oscilloscopes, logic analyzers, and other test instruments.

Features:

  • 4Mbit (256K x 16) memory array: Provides a moderate amount of high-speed storage.
  • Synchronous operation: Operates synchronously with a system clock for precise timing control.
  • Fast access time: 15ns access time enables quick data retrieval.
  • Single 3.3V power supply: Operates on a single 3.3V power supply, simplifying system design.
  • TTL-compatible inputs and outputs: Allows for easy interface with other TTL-based logic devices.
  • Available in TSOP package: Offered in a Thin Small Outline Package (TSOP) for space-saving mounting.

Benefits:

  • High-speed performance: The fast access time ensures quick data retrieval, improving system performance.
  • Easy integration: TTL-compatible I/O simplifies interfacing with other system components.
  • Space-saving design: The TSOP package allows for dense board layouts.
  • Reduced power consumption: CMOS technology provides low power operation.
  • Reliable operation: Designed for reliable performance in demanding applications.

Additional Details:

The 'TC' suffix in the part number typically indicates the package type (TSOP). This SRAM is designed for applications requiring synchronous operation, meaning that data transfers are synchronized with an external clock signal. The 15ns access time is a critical parameter for performance-sensitive applications. Given that this part is EOL, designers should consider alternative memory solutions for new designs. However, it may still be suitable for maintaining or repairing existing systems that already utilize this component. Before utilizing this component, ensure compatibility with the rest of the system, especially considering its EOL status.

You May Also Be Interested in

California Micro Devices Corp
MultiMedia Card EMI Filter Array with ESD Protection
Lowest to $2.6091
BRIGHT LED
Yellow Green Suitable for all SMT assembly methods.
Lowest to $0.0658
Apollo Electron Co., Ltd.
Standard Triac
Lowest to $0.5382
Eutech Microelectronics
Triple, Low-Noise, High-PSRR, 150mA LDO Without Bypass Capacitor
Need more? Email Us
Brilliance Semiconductor
Very Low Power/Voltage CMOS SRAM 512K X 8 bit
Need more? Email Us
Shindengen
Super Fast Recovery Rectifiers(200V 5A)
Need more? Email Us
Silicon Touch
8-bit Constant Current LED Driver with Error Detection
Lowest to $0.9385
Infineon Technologies
Light Emitting Diode (LED) Driver IC Provides Constant LED Current Independent of Supply Voltage Variation
Lowest to $0.2502
Harris Corporation
Operational Amplifiers
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess