EN
  • EN
  • DE

ASM708TCUAF

Part No ASM708TCUAF
Manufacturer Alliance Memory, Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046128-ASM708TCUAF
Categories OEM Parts(A-B)
Manufacturer Alliance Memory, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ASM708TCUAF CAD Model

Description

The ASM708TCUAF is a high-speed CMOS synchronous SRAM with a built-in high-speed transceiver. This device offers a combination of fast memory access and high-bandwidth data transfer capabilities, making it ideal for various networking and communication applications. It is designed for use in systems requiring low latency and high throughput.

Applications

  • Networking: Routers, switches, and other network infrastructure devices.
  • Wireless Communication: Base stations and wireless access points.
  • Data Acquisition Systems: High-speed data capture and processing.
  • Test and Measurement Equipment: High-performance instruments and analyzers.
  • Image Processing: Real-time image processing and video applications.

Features

  • High-Speed Synchronous SRAM: Provides fast memory access times.
  • Built-In Transceiver: Enables high-bandwidth data transfer.
  • Low Latency: Minimizes delays in data processing.
  • CMOS Technology: Offers low power consumption.
  • Multiple Data Rates: Supports various data transfer speeds.
  • On-Chip Termination: Reduces signal reflections and improves signal integrity.
  • Package Options: Available in different packages to suit various board layouts.

Benefits

  • Improved System Performance: High-speed memory and transceiver enhance overall system throughput.
  • Reduced Power Consumption: CMOS technology lowers power dissipation.
  • Simplified Design: Integrated transceiver reduces the need for external components.
  • Enhanced Signal Integrity: On-chip termination minimizes signal reflections.
  • Increased Reliability: Robust design and manufacturing ensure reliable operation.

Additional Details

The ASM708TCUAF's integrated transceiver is designed to support various data rates and communication protocols. The device's on-chip termination feature improves signal integrity by reducing signal reflections, which can cause data errors. The low-power CMOS technology contributes to reduced power consumption, making it suitable for power-sensitive applications. It is available in various package options to accommodate different board layouts and system requirements. The synchronous nature of the SRAM ensures precise timing and synchronization with the system clock. The device's high bandwidth capabilities enable it to handle large amounts of data with minimal delay, making it a suitable choice for demanding applications like high-speed networking and real-time image processing.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
NXP / Nexperia
Need more? Email Us
STMicroelectronics
Need more? Email Us
Amic
Lowest to $2.1666
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
Cypress Semiconductor Corp
Need more? Email Us
Amic
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess