EN
  • EN
  • DE

MT46V16M16TG-5B:MTR

Part No MT46V16M16TG-5B:MTR
Manufacturer Alliance Memory, Inc.
Catalog SDRAM
Description IC SDRAM 256MBIT 200MHZ 66TSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Alliance Memory, Inc.
Packaging Reel package
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - DDR
Memory Size 256Mb (16M x 16)
Clock Frequency 200MHz
Write Cycle Time - Word, Page 15ns
Access Time 700ps
Memory Interface Parallel
Operating Supply Voltage 2.5 V ~ 2.7 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 66-TSSOP (0.400", 10.16mm Width)
Manufacturer Package 66-TSOP
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 790080-MT46V16M16TG-5B:MTR
Ultra Librarian 3D Model Ultra Librarian MT46V16M16TG-5B:MTR CAD Model

Description

The MT46V16M16TG-5B:MTR is a high-performance Double Data Rate (DDR) SDRAM component manufactured by Alliance Memory. It offers a combination of speed, capacity, and reliability, making it suitable for a wide range of applications that require fast memory access and data throughput.

Applications

  • Networking equipment (routers, switches)
  • Industrial control systems
  • Telecommunications infrastructure
  • Embedded computing platforms
  • Automotive applications

Features

  • DDR Technology: Utilizes DDR architecture for doubled data transfer rates compared to traditional SDRAM.
  • Capacity: Features a 16Mb x 16 configuration, providing a substantial amount of memory.
  • Clock Rate: Operates at a clock rate of 200 MHz, contributing to high-speed data access.
  • Data Transfer Rate: Supports data transfer rates up to 400 MT/s.
  • JEDEC Standard: Complies with JEDEC standards for DDR SDRAM.

Benefits

  • Increased Bandwidth: Allows for faster data transfer, improving system performance.
  • Enhanced System Responsiveness: Provides quicker access to data, leading to a more responsive user experience.
  • Reliable Operation: Designed for stable and dependable performance in demanding environments.
  • Cost-Effective Memory Solution: Offers a balance of performance and price.
  • Simplified Integration: Standard interface and protocols simplify integration into existing systems.

Additional Details

The MT46V16M16TG-5B:MTR operates at a voltage of 2.5V. The component comes in a FBGA package, facilitating surface mount assembly. Its operating temperature range is optimized for industrial environments, making it suitable for rugged applications. The 'MTR' suffix likely indicates a specific packaging or testing configuration. This DDR SDRAM is designed to provide a robust and reliable memory solution for applications requiring fast data transfer rates and moderate memory capacity.

You May Also Be Interested in

Micron Technology Inc.
256Mbit 3V~3.6V 133MHz VFBGA-54(8x14) Memory (ICs) RoHS
Lowest to $19.3534
Micron Technology Inc.
IC DRAM 128GBIT PAR 441TFBGA
Lowest to $624.1792
Micron Technology Inc.
IC DRAM 16GBIT POD 180FBGA
Lowest to $174.4361
Micron Technology Inc.
IC SDRAM 1GBIT 800MHZ 96FBGA / DRAM Chip DDR3 SDRAM 1Gbit 64Mx16 1.5V 96-Pin FBGA Tray
Lowest to $5.8208
Samsung
64GB eMMC5.1
Lowest to $62.9556
Kioxia America, Inc.
IC FLASH 1TBIT EMMC 153FBGA
Lowest to $138.0000
Samsung
LPDDR5X-7500 x64 (64Gb)
Need more? Email Us
Winbond Electronics
IC FLASH 32MBIT SPI/QUAD 8SOIC
Lowest to $2.9089
Micron Technology Inc.
66-TSOP Memory (ICs)
Lowest to $29.1045

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess