EN
  • EN
  • DE

AA109-310

Part No AA109-310
Manufacturer Alpha Industries
Catalog Attenuators
Description GaAs IC 5 Bit Digital Attenuator With Serial-to-Parallel Driver 0.5-2.5 GHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Alpha Industries
Win Source Part Number 1134865-AA109-310
Manufacturer Homepage www.alphaind.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AA109-310 CAD Model

Description

The AA109-310 is a surface mount PIN diode attenuator designed for applications requiring precise control of signal amplitude over a broad frequency range. It is commonly used in communication systems, radar systems, and test equipment.

Applications:

  • Automatic Gain Control (AGC) circuits
  • Leveling circuits
  • Amplitude modulation
  • Radar systems
  • Communication systems

Features:

  • PIN Diode Attenuator
  • Surface Mount Package
  • Broadband Frequency Range
  • Low Insertion Loss
  • High Attenuation Range

Benefits:

  • Precise Amplitude Control
  • Compact Size
  • Easy Integration
  • Minimal Signal Degradation
  • Versatile for Various Applications

Additional Details:

The AA109-310 PIN diode attenuator offers a broadband frequency range, typically spanning from VHF to microwave frequencies. Its low insertion loss minimizes signal degradation when the attenuator is not actively attenuating the signal. The attenuator provides a high attenuation range, allowing for precise control of signal amplitude over a wide dynamic range. The surface mount package simplifies integration into compact electronic devices.

The attenuation is controlled by varying the DC bias current applied to the PIN diodes. The bias current controls the resistance of the PIN diodes, which in turn controls the amount of attenuation. The attenuator is designed to operate with a 50-ohm impedance. Proper biasing circuitry is essential for achieving the desired attenuation characteristics. The AA109-310 is often used in conjunction with a feedback loop to create an automatic gain control (AGC) circuit.

When designing with this component, refer to the manufacturer's datasheet for detailed specifications, application notes, and recommended operating conditions. Proper layout and component selection are crucial for achieving optimal performance. The AA109-310 is a versatile attenuator suitable for a wide range of signal control applications.

You May Also Be Interested in

TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
MACOM Technology Solutions
Lowest to $34.1545
Panasonic
RF ATTENUATOR 1DB 100OHM 0404
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 50OHM DIE
Need more? Email Us
Amphenol
RF ATTENUATOR 6DB 50OHM SMA
Need more? Email Us
Analog Devices Inc.
RF ATT 0.25-15.75DB 50OHM 24QFN
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 6DB 50OHM DIE
Need more? Email Us
Analog Devices Inc.
16 LEAD LGA
Lowest to $132.0546
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 50W N-Type In-Line Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess