EN
  • EN
  • DE

TPS7A9401DSCR

Part No TPS7A9401DSCR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 1-A, ULTRA-LOW NOISE, ULTRA-HIGH  /  Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 10-WSON (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Texas Instruments
Package Tape & Reel
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 5.7V
Voltage - Output (Min/Fixed) 0V
Voltage - Output (Max) 5.5V
Voltage Dropout (Max) 0.24V @ 1A
Current - Output 1A
Current - Quiescent (Iq) 22 mA
Current - Supply (Max) 51 mA
PSRR 51dB (1MHz)
Control Features Current Limit, Enable, Power Good, Soft Start
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-WSON (3x3)
Other Names 296-TPS7A9401DSCRDKR,296-TPS7A9401DSCRCT,296-TPS7A9401DSCRTR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1244798-TPS7A9401DSCR
Ultra Librarian 3D Model Ultra Librarian TPS7A9401DSCR CAD Model

Description

Introducing the TPS7A9401DSCR from Texas Instruments

The TPS7A9401DSCR is a state-of-the-art, low-dropout linear regulator (LDO) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This advanced component is engineered to deliver high performance, reliability, and efficiency, making it an ideal choice for a wide range of applications.

Key Features

  • Output Voltage Range: The TPS7A9401DSCR offers an adjustable output voltage range from 0.8 V to 5.0 V, which allows for flexible deployment in various circuit configurations.
  • High Output Current: With a capability to deliver up to 1 A of continuous output current, it can power a broad spectrum of devices, from sensitive analog circuits to digital interfaces.
  • Low Dropout Voltage: The low dropout voltage (LDO) feature ensures efficient operation, even when the input-to-output voltage differential is minimal, thus preserving battery life in portable applications.
  • Excellent Load and Line Regulation: The regulator maintains a stable output voltage despite fluctuations in load or input voltage, providing consistent performance and enhancing system reliability.
  • Low Noise Performance: It is designed for applications that demand low noise, making it suitable for sensitive RF or audio circuits where noise can significantly impact performance.
  • Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and overcurrent protection features to safeguard against conditions that could potentially damage the component or the system.

Applications

The TPS7A9401DSCR's versatility makes it an excellent choice for a variety of applications, including:

  • Telecommunications
  • Data acquisition systems
  • Portable and battery-powered devices
  • Post-regulation for switching power supplies
  • High-precision analog circuits

Package and Availability

Encased in a compact, surface-mount, SON-6 package, the TPS7A9401DSCR is designed for space-constrained applications. Its small footprint ensures that it can be integrated into various designs without compromising performance. Texas Instruments provides comprehensive technical support and documentation, making the integration of the TPS7A9401DSCR into your designs seamless and straightforward.

For those seeking a reliable and efficient voltage regulation solution, the TPS7A9401DSCR by Texas Instruments stands out as a top-tier option that combines performance with practicality.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5861 $51.7220
48+ $2.1219 $101.8512
73+ $2.0556 $150.0588
101+ $1.9893 $200.9193
131+ $1.9230 $251.9130
175+ $1.7241 $301.7175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,280 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess