The AOTF7S60 is a 600V N-Channel MOSFET from Alpha & Omega Semiconductor (AOS), designed for high-efficiency power switching applications. It utilizes AOS's advanced MOSFET technology to achieve low on-resistance (RDS(on)) and gate charge, minimizing conduction and switching losses for improved system efficiency and reduced heat dissipation.
Applications:
- Power Factor Correction (PFC) circuits
- Flyback converters
- Forward converters
- Two-transistor forward converters
- Half-bridge and full-bridge converters
- Uninterruptible Power Supplies (UPS)
- Solar inverters
- Motor control applications
Features:
- 600V Drain-Source Voltage (VDS): Suitable for high-voltage applications.
- Low On-Resistance (RDS(on)): Minimizes conduction losses.
- Low Gate Charge (Qg): Reduces switching losses.
- Avalanche Rated: Ensures robustness against voltage transients.
- Fast Switching Speed: Enables high-frequency operation.
- RoHS Compliant: Environmentally friendly.
- Halogen-Free: Meets environmental standards.
Benefits:
- Improved Efficiency: Low RDS(on) and Qg contribute to higher overall system efficiency.
- Reduced Heat Dissipation: Lower losses result in less heat generation, simplifying thermal management.
- Increased Power Density: Enables smaller and more compact power supply designs.
- Enhanced Reliability: Avalanche rating provides protection against voltage spikes.
- Simplified Design: Fast switching speed simplifies gate drive circuit design.
Additional Details:
The AOTF7S60 is typically available in a TO-220F package. Its key electrical characteristics include a typical RDS(on) and a drain current (ID). The gate threshold voltage is typically around 3V. The maximum operating junction temperature is typically 150°C. Please consult the datasheet for specific values.