EN
  • EN
  • DE

D4158P

Part No D4158P
Manufacturer Alpha & Omega Semiconductor Inc.
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case SOT-252
Manufacturer Alpha & Omega Semiconductor Inc.
Manufacturer Homepage www.aosmd.com
Win Source Part Number 730497-D4158P
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian D4158P CAD Model

Description

The D4158P is an RF MOSFET produced by Alpha & Omega Semiconductor (AOS). This MOSFET is optimized for high-frequency applications, offering a combination of high power gain, efficiency, and linearity. It leverages advanced device technology to achieve low on-resistance and gate charge, making it suitable for use in demanding RF power amplifiers.

Applications

  • RF Power Amplifiers
  • Wireless Transmitters
  • Cellular Base Stations
  • Satellite Communication Systems
  • High-Frequency Switching Applications

Features

  • High Power Gain
  • Low On-Resistance (RDS(on))
  • Low Gate Charge
  • High Efficiency
  • Surface Mount Package

Benefits

  • Improved Amplifier Performance
  • Reduced Power Dissipation
  • Enhanced Battery Life in Portable Devices
  • Simplified Circuit Design
  • Increased System Reliability

Additional Details

The D4158P's low on-resistance minimizes conduction losses, improving overall efficiency. Its low gate charge reduces switching losses, making it suitable for high-frequency operation. The device is typically packaged for surface mount assembly, enabling compact and efficient circuit layouts. The datasheet provides comprehensive information on electrical characteristics, thermal performance, and application recommendations. Always consult the datasheet for the most accurate and up-to-date specifications.

The D4158P is designed to operate within specified voltage and current ranges. Proper thermal management is essential to ensure reliable operation, especially at high power levels. The MOSFET is optimized for use in various RF applications, including power amplifiers and transmitters. It provides a cost-effective solution for achieving high performance in wireless communication systems.

Important Note: Refer to the manufacturer's datasheet for detailed specifications, application notes, and safety precautions. Proper handling and soldering techniques are crucial to prevent damage to the device. This product is intended for use by qualified professionals with experience in RF circuit design and assembly.

You May Also Be Interested in

Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess