Products specifications Report Issue?

Win Source Part Number 969678-AM8EB151AX
Categories OEM Parts(A-B)
Manufacturer Alpha Wire
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM8EB151AX CAD Model

Description

The AM8EB151AX is a high-performance cable manufactured by Alpha Wire. This cable is designed for demanding industrial and commercial applications requiring reliable signal transmission and robust physical protection. It features a durable construction and excellent electrical properties, ensuring optimal performance even in harsh environments.

Applications

  • Industrial automation: Connecting sensors, actuators, and control systems in automated manufacturing processes.
  • Robotics: Power and signal transmission within robotic arms and other robotic equipment.
  • Machine tool wiring: Connecting various components within machine tools, such as motors, sensors, and control panels.
  • Data communication: Transmitting data signals in industrial networks and communication systems.
  • Control systems: Connecting control panels and field devices in industrial control applications.

Features

  • Conductor Material: Stranded tinned copper conductors for excellent conductivity and corrosion resistance.
  • Insulation Material: Polypropylene (PP) insulation providing excellent electrical insulation and chemical resistance.
  • Jacket Material: PVC (Polyvinyl Chloride) jacket offering robust protection against abrasion, chemicals, and moisture.
  • Shielding: Aluminum foil shield with a tinned copper drain wire for effective EMI/RFI shielding.
  • Voltage Rating: 300V.
  • Temperature Rating: -20°C to +80°C.

Benefits

  • Reliable Signal Transmission: Tinned copper conductors and polypropylene insulation ensure high-quality signal transmission with minimal loss.
  • Durable and Rugged: PVC jacket provides excellent protection against abrasion, chemicals, and moisture, ensuring long-lasting performance in harsh environments.
  • Effective EMI/RFI Shielding: Aluminum foil shield minimizes electromagnetic interference, ensuring accurate data transmission.
  • Flexible and Easy to Install: Stranded conductors and flexible jacket allow for easy routing and installation in tight spaces.
  • Meets Industry Standards: Complies with relevant industry standards, ensuring safety and performance.

Additional Details

The AM8EB151AX cable is typically available in various gauges and conductor counts to suit different application requirements. The aluminum foil shield is designed to minimize electromagnetic interference (EMI) and radio frequency interference (RFI), protecting the signal from external noise. The tinned copper drain wire provides a convenient grounding path for the shield. This cable is suitable for both stationary and flexing applications, making it a versatile choice for a wide range of industrial and commercial uses.

You May Also Be Interested in

Siemens
Need more? Email Us
ECAD model for B58470
Broadcom Limited
Need more? Email Us
ECAD model for B5072CI
Qualcomm
Need more? Email Us
ECAD model for B39941B8631P810
Infineon Technologies
Contact for details
Need more? Email Us
ECAD model for B58312
EPCOS (TDK)
Need more? Email Us
ECAD model for B39470-X6758-M100
Kemet
Need more? Email Us
ECAD model for B45196E7225K409
EPCOS (TDK)
Thermistor NTC 1KOhm 5% 2-Pin 0805 Blister T/R
Lowest to $0.2495
ECAD model for B57620C102J62
EPCOS (TDK)
Need more? Email Us
ECAD model for B39380K9261M100
EPCOS (TDK)
Ntc Thermistor 1206 470R K62 GHL1928 B-3250 Pre
Need more? Email Us
ECAD model for B57621C471K62

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention