EN
  • EN
  • DE

AT002N3-12

Part No AT002N3-12
Manufacturer Alpha Wire
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1011826-AT002N3-12
Categories OEM Parts(A-B)
Manufacturer Alpha Wire
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT002N3-12 CAD Model

Description

The AT002N3-12 is a hook-up wire manufactured by Alpha Wire. Hook-up wire is used for internal wiring of electrical and electronic equipment. It's designed for a variety of applications requiring flexibility, durability, and reliable performance.

Applications:

  • Internal wiring of electronic devices: Used in computers, radios, and other electronic equipment.
  • Control panels: Used to connect components within control panels.
  • Appliances: Found in the wiring of household appliances.
  • Automotive wiring: Suitable for certain automotive applications, such as connecting sensors.
  • Robotics: Used in the internal wiring of robotic systems.

Features:

  • Stranded copper conductor: Provides flexibility and good conductivity.
  • PVC insulation: Offers good electrical insulation and resistance to abrasion.
  • 12 AWG gauge: Indicates the wire's current-carrying capacity.
  • UL and CSA approved: Complies with safety standards for reliable performance.
  • Various colors available: Helps in identifying different circuits.

Benefits:

  • Easy to work with: Flexible and easy to strip and terminate.
  • Durable: Resistant to abrasion and chemicals, ensuring long-lasting performance.
  • Safe: Meets safety standards for reliable and safe operation.
  • Versatile: Suitable for a wide range of applications.
  • Cost-effective: Provides a cost-effective solution for internal wiring needs.

Additional Details:

The AT002N3-12 hook-up wire is designed for ease of use and reliable performance. The stranded copper conductor ensures good conductivity and flexibility, while the PVC insulation provides protection against abrasion and chemicals. This wire is commonly used in various electronic and electrical applications where a reliable and durable connection is required. Alpha Wire is known for its high-quality wire and cable products, making this wire a dependable choice for internal wiring needs.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Generic
Need more? Email Us
Hewlett Packard
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess