EN
  • EN
  • DE

EC11K0924404

Part No EC11K0924404
Manufacturer ALPS Electric
Catalog Custom Parts (E - I)
Description 11mm Metal Shaft Incremental Type Encoder 5-Pin Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1167811-EC11K0924404
Categories Custom Parts
Manufacturer ALPS Electric
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EC11K0924404 CAD Model

Description

The EC11K0924404 is a rotary encoder manufactured by ALPS Electric. Rotary encoders are electromechanical devices used to convert mechanical rotation into an electrical signal. This particular model is commonly used for user input in various electronic devices, providing a reliable and tactile way to adjust settings, navigate menus, and control parameters.

Applications

  • Audio Equipment: Volume control, tone adjustment, and menu navigation in amplifiers, receivers, and mixing consoles.
  • Automotive Electronics: Control knobs for car stereos, climate control systems, and other in-vehicle interfaces.
  • Industrial Control Panels: Parameter adjustment and mode selection in industrial machinery and equipment.
  • Consumer Electronics: Setting adjustments in televisions, DVD players, and other home entertainment devices.
  • Medical Equipment: Parameter control in medical devices such as infusion pumps and diagnostic equipment.

Features

  • Mechanical Rotary Encoder: Converts rotational movement into digital or analog signals.
  • Compact Design: Suitable for integration into space-constrained applications.
  • High Reliability: Designed for long-term operation with minimal wear and tear.
  • Detent Mechanism: Provides tactile feedback for each incremental step.
  • Quadrature Output: Generates two signals in quadrature, allowing for determination of rotation direction.

Benefits

  • Precise Control: Enables accurate adjustment of parameters and settings.
  • Intuitive User Interface: Provides a familiar and user-friendly way to interact with electronic devices.
  • Durable Construction: Ensures reliable performance over an extended lifespan.
  • Cost-Effective Solution: Offers a balance of performance and affordability.
  • Versatile Application: Suitable for a wide range of electronic devices and applications.

The EC11K0924404 encoder typically features a shaft for manual rotation, and it generates quadrature output signals that can be decoded by a microcontroller or other digital circuitry. The detent mechanism provides tactile feedback, making it easy for the user to feel each incremental step as the encoder is rotated. It's designed to withstand a specific number of rotational cycles, ensuring its longevity in demanding applications. The datasheet provides details on the number of detents per rotation, output signal characteristics, and mechanical dimensions.

This rotary encoder contributes to a smooth and efficient user experience by offering a reliable and precise method of controlling electronic devices. Its robust design and versatile functionality make it a popular choice for a variety of applications.

You May Also Be Interested in

HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us
Greenlee Communications
Handle Assembly, Pump, Cable Termination
Need more? Email Us
Hitachi, Ltd
Contact for details
Need more? Email Us
GainSpan Corporation
GS2011MIES EVB, GS2011MIES module and a power cable
Need more? Email Us
Renesas Electronics America
Lowest to $0.9794
Holtek
Need more? Email Us
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
Renesas Electronics America
I2C/2-WIRE Serial EEPROM PDSO8
Lowest to $6.5292
Shanghai Leiditech Electronic Technology Co., Ltd
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2443 $51.6189
55+ $1.8415 $101.2825
85+ $1.7839 $151.6315
116+ $1.7264 $200.2624
150+ $1.6688 $250.3200
201+ $1.4962 $300.7362
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,526 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess