EN
  • EN
  • DE

RH03APA15W

Part No RH03APA15W
Manufacturer ALPS Electric
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ALPS ELECTRIC
Win Source Part Number 294453-RH03APA15W
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RH03APA15W CAD Model

Description

The RH03APA15W is a rotary potentiometer manufactured by ALPS Electric. As a member of the RH03A series, this potentiometer is designed to provide variable resistance in electronic circuits through manual rotation of its shaft.

Applications

  • Audio Equipment: Volume controls, tone controls, and faders in audio mixers, amplifiers, and soundboards.
  • Consumer Electronics: Brightness, contrast, and volume controls in TVs, monitors, and other electronic devices.
  • Industrial Equipment: Speed controls, position controls, and calibration adjustments in machinery and control panels.
  • Automotive Applications: Control knobs for adjusting features like radio volume, climate settings, and lighting levels in vehicles.
  • Musical Instruments: Parameter controls in synthesizers, keyboards, and effects pedals.

Features

  • Rotary Operation: Provides a smooth and continuous change in resistance as the shaft is rotated.
  • Compact Design: Allows for easy integration into a variety of electronic devices with space constraints.
  • Carbon Composition Element: Offers a balance of performance and cost-effectiveness for general-purpose applications.
  • Durable Construction: Built to withstand frequent use and provide long-term reliability.
  • Various Resistance Options: Available in different resistance values to meet the specific needs of diverse circuits.

Benefits

  • Precise Adjustment: Enables accurate control over various parameters in electronic circuits.
  • User-Friendly: Offers a simple and intuitive way to control device settings.
  • Cost-Effective: Provides a reliable solution for variable resistance control at a reasonable price.
  • Wide Application Range: Suitable for use in a wide range of electronic devices and systems.
  • Consistent Performance: Delivers stable and dependable operation over the device's lifespan.

Additional Details

Specific resistance values and tolerances for the RH03APA15W can be found in the detailed datasheet. Generally, the RH03A series has a rotational life of approximately 15,000 cycles. The operating temperature range typically spans from -10°C to +70°C. Power rating is usually around 0.05W. The external housing is likely plastic. Datasheet should be consulted for precise values.

You May Also Be Interested in

Eon Silicon Solution
Need more? Email Us
Intel
Need more? Email Us
Zilog
Need more? Email Us
Qualcomm
Lowest to $19.1290
Bel Power Solutions
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $2.4357
Qualcomm
Lowest to $7.0594

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess