EN
  • EN
  • DE

RK09L1240AOZA

Part No RK09L1240AOZA
Manufacturer ALPS Electric
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ALPS ELECTRIC
Win Source Part Number 295510-RK09L1240AOZA
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RK09L1240AOZA CAD Model

Description

The RK09L1240AOZA is a rotary potentiometer manufactured by ALPS Electric. This component falls under the RK09L series, recognized for its compact design and dependable operation in various electronic devices. It is commonly used to adjust the electrical resistance in a circuit, making it a crucial component in many applications.

Applications

  • Volume Control: Implemented in audio amplifiers, receivers, and sound mixing consoles to precisely adjust the audio output level.
  • Display Settings: Utilized in monitors, TVs, and other display devices to control brightness, contrast, and other visual parameters.
  • Gaming Controllers: Integrated into gaming peripherals such as joysticks and gamepads to manage sensitivity and control settings.
  • Industrial Equipment: Employed in various industrial control systems for adjusting parameters such as motor speed, temperature, and pressure.
  • Musical Instruments: Found in synthesizers, effects pedals, and other musical instruments to fine-tune tone and other audio characteristics.

Features

  • Compact Size: Enables easy integration into space-constrained devices.
  • Carbon Resistive Element: Provides smooth and consistent resistance adjustment.
  • Through-Hole Mount: Facilitates secure and straightforward installation on printed circuit boards (PCBs).
  • Rotary Actuation: Allows for precise and intuitive manual control.
  • Linear Taper: Ensures a uniform change in resistance throughout the potentiometer's range of rotation.

Benefits

  • Precise Adjustment: Enables accurate control over resistance levels in electronic circuits.
  • Reliable Performance: Delivers consistent and dependable operation over time.
  • Simplified Integration: Streamlines the design and assembly of electronic devices.
  • Extended Durability: Offers a long service life with minimal performance degradation.
  • Cost-Effective: Provides a balance of performance and affordability.

Additional Details

The RK09L1240AOZA's specific resistance value is crucial for circuit design, and this value is detailed within the product's datasheet. The datasheet also includes detailed mechanical dimensions and electrical characteristics necessary for proper implementation. It typically features a standardized shaft length compatible with a variety of control knobs and interfaces. Environmental operating conditions, such as the permissible temperature range, are precisely specified in the datasheet. The suffix 'AOZA' likely denotes specific variations in packaging, shaft type, or other minor customization features. Refer to the official ALPS Electric datasheet for definitive specifications.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Lowest to $19.1290
Qualcomm
Lowest to $11.4253
AMCC
Need more? Email Us
Zilog
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess