EN
  • EN
  • DE

EPM240T100I

Part No EPM240T100I
Manufacturer Altera
Catalog END - OF - LIFE
Description MAX II Device Family
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Altera
Win Source Part Number 1172257-EPM240T100I
Manufacturer Homepage www.altera.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EPM240T100I CAD Model

Description

The Altera EPM240T100I is a complex programmable logic device (CPLD) from the MAX II family. Designed for a wide range of applications, it offers a combination of high performance, low power consumption, and cost-effectiveness. Its architecture is optimized for control, interface, and general-purpose logic functions.

Applications

  • Industrial Control Systems: Used in programmable logic controllers (PLCs), motor control, and sensor interfacing.
  • Automotive Electronics: Employed in body control modules, infotainment systems, and engine management.
  • Consumer Electronics: Found in set-top boxes, gaming consoles, and digital cameras for control and interface functions.
  • Communication Equipment: Utilized in network interface cards, routers, and switches for data processing and control.
  • Medical Devices: Integrated into medical imaging equipment, patient monitoring systems, and diagnostic tools.

Features

  • High-Density Programmable Logic: Provides 240 macrocells and a flexible routing architecture for implementing complex digital circuits.
  • Low Power Consumption: Designed for energy-efficient operation, making it suitable for battery-powered and portable devices.
  • Fast Propagation Delay: Offers low propagation delays for high-speed performance in time-critical applications.
  • In-System Programmability (ISP): Allows for easy programming and debugging in the system, reducing development time and costs.
  • Flexible I/O Options: Supports a wide range of I/O standards and voltage levels for interfacing with various external devices.

Benefits

  • Design Flexibility: Enables designers to implement custom logic functions and adapt to changing system requirements without hardware changes.
  • Reduced Time-to-Market: Accelerates development cycles by allowing for rapid prototyping and in-system debugging.
  • Cost-Effectiveness: Offers a cost-efficient solution for implementing custom logic compared to traditional discrete logic or custom ASICs.
  • Improved System Performance: Enhances system performance by providing high-speed logic and flexible I/O capabilities.
  • Simplified System Design: Reduces the need for multiple discrete components by integrating various logic functions into a single programmable device.

Additional Details

The EPM240T100I typically features a two-level logic architecture consisting of macrocells and a programmable interconnect array. This architecture allows for the efficient implementation of a wide variety of digital circuits, from simple combinational logic to complex state machines. The device is programmed using Altera's Quartus II software, which provides a comprehensive design environment for logic synthesis, simulation, and programming. The "I" suffix indicates that the operating temperature range for this device is the industrial temperature range (-40°C to +85°C). It is crucial to remember this component is END-OF-LIFE. Therefore, searching for replacement components is advisable.

You May Also Be Interested in

Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Vishay
Silicon Z-Diodes
Lowest to $0.2181
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Vishay
Silicon Z-Diodes
Lowest to $0.3384
ELM-TECH
Complementary MOSFET
Need more? Email Us
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.8004 $63.2016
9+ $12.9637 $116.6733
14+ $12.5595 $175.8330
20+ $12.1541 $243.0820
25+ $11.7487 $293.7175
33+ $10.5336 $347.6088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess