EN
  • EN
  • DE

APM86392-CNE600T

Part No APM86392-CNE600T
Manufacturer AMCC
Catalog OEM Parts (A - B)
Description MPU 465 RISC 32-Bit 600MHz 676-Pin FCBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1032797-APM86392-CNE600T
Categories OEM Parts(A-B)
Manufacturer AMCC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian APM86392-CNE600T CAD Model

Description

The APM86392-CNE600T is a PowerPC-based embedded processor from AMCC (Applied Micro Circuits Corporation). It's designed for a range of networking and communications applications. This processor integrates a high-performance PowerPC core with a rich set of peripherals, making it suitable for demanding tasks such as network control, storage management, and industrial automation.

Applications

  • Network Attached Storage (NAS) devices
  • Wireless routers and access points
  • Industrial control systems
  • Embedded networking appliances
  • Thin client devices

Features

  • PowerPC 464 processor core
  • Clock speed of 600 MHz
  • Integrated DDR2 memory controller
  • Gigabit Ethernet MAC with support for RGMII
  • Multiple USB 2.0 ports
  • Serial ATA (SATA) interface
  • PCI Express (PCIe) interface
  • I2C, SPI, and UART interfaces
  • GPIO pins for flexible peripheral control
  • Security features including hardware encryption and secure boot

Benefits

  • High performance processing for demanding applications
  • Reduced system cost through integrated peripherals
  • Simplified development with a comprehensive software development kit (SDK)
  • Improved power efficiency compared to discrete solutions
  • Enhanced security features for protecting sensitive data
  • Faster time-to-market due to integrated hardware and software support

Additional Details

The APM86392-CNE600T features a PowerPC 464 core, known for its balance of performance and power efficiency. The integrated DDR2 memory controller provides high-bandwidth access to system memory. The Gigabit Ethernet MAC supports high-speed networking, while the USB 2.0 and SATA interfaces allow for connecting external storage devices and peripherals. The PCIe interface enables the use of expansion cards for added functionality. The processor also incorporates a range of security features, including hardware encryption accelerators and secure boot capabilities, protecting the system from unauthorized access and malware. It operates over an industrial temperature range.

You May Also Be Interested in

ABB Embedded Power
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Generic
Need more? Email Us
NXP / Nexperia
Need more? Email Us
ADI Electronics
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Bel Fuse Inc.
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $199.9709 $199.9709
2+ $179.2837 $358.5674
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess