Products specifications Report Issue?

Category CPU
Win Source Part Number 1436074-100-000000341
Manufacturer Amd
Ultra Librarian 3D Model Ultra Librarian 100-000000341 CAD Model

Description

The AMD EPYC 7543P is a part of AMD's EPYC Processor Tray series, catering specially to single-socket server systems. Featuring 32 cores and 64 threads, this processor operates at a base clock of 2.8GHz with the ability to turbo boost up to 3.7GHz. The 7543P is engineered to deliver exceptional multi-threaded performance, making it an excellent choice for applications such as virtualized environments, medium to large databases, and enterprise-level software solutions. Its single-socket optimization allows for cost-effective server configurations without compromising on performance or capability. The processor is also equipped with AMD's advanced security features, providing a secure foundation for your server infrastructure. With its robust core and thread count, along with compatibility with the latest memory and PCIe technologies, the EPYC 7543P stands as a powerful yet efficient solution for a wide range of server deployments.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
FUJITSU V26808-B8715-V10 - Intel Xeon Processor E3-1220LV2, 2.3 GHz
Need more? Email Us
ECAD model for FUJITSU V26808-B8715-V10 - Intel Xeon Processor E3-1220LV2, 2.3 GHz
Fujitsu Electronics America, Inc.
Intel GOLD 5118 2.30GHz 12C 16.5M 105W
Need more? Email Us
ECAD model for FUJITSU V26808-B9173-V17 - Intel GOLD 5118 2.30GHz 12C 16.5M 105W
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-6146-V5, 3.2 GHz
Need more? Email Us
ECAD model for FUJITSU V26808-B9173-V37 - Intel Xeon Processor E5-6146-V5, 3.2 GHz
Fujitsu Electronics America, Inc.
Intel E5-2650 2.0GHz 8C 20M 95W
Need more? Email Us
ECAD model for FUJITSU V26808-B8631-V10 - Intel E5-2650 2.0GHz 8C 20M 95W
Fujitsu Electronics America, Inc.
INTEL Gold 6238L (2.1GHz - 22C) CPU 140W
Need more? Email Us
ECAD model for FUJITSU CD8069504284704 - INTEL Gold 6238L (2.1GHz - 22C) CPU 140W
Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us
ECAD model for LH8066803102701S REKA
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-6134M-V5, 3.2 GHz
Need more? Email Us
ECAD model for FUJITSU V26808-B9173-V45 - Intel Xeon Processor E5-6134M-V5, 3.2 GHz
Intel
CD8068904658702S RKXB Intel CPU - Central Processing Units Intel Xeon Gold 6336 Y Processor (36M Ca datasheet, inventory, & pricing.
Need more? Email Us
ECAD model for CD8068904658702S RKXB
Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Need more? Email Us
ECAD model for LH8066803102601S REK9

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention