EN
  • EN
  • DE

100-000000550

Part No 100-000000550
Manufacturer Amd
Catalog CPU
Description Ryzen 7 PRO 6850U (8C 16T 2.7/4.7GHz) FP7r2
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1436378-100-000000550
Manufacturer Amd
Ultra Librarian 3D Model Ultra Librarian 100-000000550 CAD Model

Description

The AMD Ryzen 7 PRO 6850U, featuring the FP7r2 platform, represents the pinnacle of processor technology within the AMD Ryzen 7 Processors Tray segment, designed for advanced professional use. This processor boasts 8 cores and 16 threads, delivering outstanding multitasking capabilities along with a base clock speed of 2.7 GHz and a boost speed up to 4.7 GHz. It is engineered for efficiency, performance, and security, meeting the demands of business users requiring reliable computing power. The Ryzen 7 PRO 6850U is an excellent choice for those seeking a high-performance CPU that supports productivity, security, and energy-efficient operation.

You May Also Be Interested in

Dell
Intel Platinum 8268 2.90GHz 24C 14M 205W
Need more? Email Us
Dell
Intel Gold 6128 3.40GHz 6C 19.25M 115W
Need more? Email Us
Dell
AMD EPYC 7351P 2.40GHz 16C 64M 170W
Need more? Email Us
Dell
Intel E5-2630LV4 1.80GHz 10C 25M 55W
Need more? Email Us
Dell
DELL Xeon Platinum 8268
Need more? Email Us
Intel
PK8071305122201S RMH2 Intel CPU - Central Processing Units Intel Xeon Gold 5416 S Processor (30M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E5-2630v3 2.4GHz 8C 20M 85W
Need more? Email Us
Dell
Intel E5405 2.00GHz 4C 12M 80W
Need more? Email Us
Dell
Intel Gold 6338T 2.10GHz 24C 36M 165W
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess