EN
  • EN
  • DE

100-100000081WOF

Part No 100-100000081WOF
Manufacturer Amd
Catalog Embedded - Microprocessors
Description EPYC 7232P (8C 16T 3.1/3.2GHz)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952306-100-100000081WOF
Series *
Ultra Librarian 3D Model Ultra Librarian 100-100000081WOF CAD Model

Description

The AMD 100-100000081WOF is a Ryzen Embedded processor designed for a wide range of embedded applications. This processor is based on the Zen microarchitecture and offers a combination of performance, power efficiency, and integrated features suitable for industrial, networking, and other embedded systems.

Applications

  • Industrial Automation
  • Networking Appliances
  • Digital Signage
  • Thin Clients
  • Gaming Consoles

Features

  • Zen Microarchitecture: Delivers high performance per watt.
  • Integrated Graphics: Features integrated Radeon Vega graphics for display capabilities.
  • Multiple Cores and Threads: Provides parallel processing capabilities for demanding workloads.
  • Low Power Consumption: Designed for energy-efficient operation.
  • Security Features: Includes hardware-based security features for enhanced data protection.

Benefits

  • High Performance: Enables responsive and efficient operation in embedded applications.
  • Integrated Graphics: Eliminates the need for a discrete graphics card in many applications, reducing system cost and complexity.
  • Energy Efficiency: Minimizes power consumption, making it suitable for battery-powered and thermally constrained environments.
  • Enhanced Security: Protects against unauthorized access and malware attacks.
  • Versatile Integration: Supports a wide range of interfaces and peripherals for flexible system design.

Additional Details

The AMD 100-100000081WOF processor typically features multiple CPU cores, varying based on the specific model, and integrated Radeon Vega graphics with a specific number of compute units. It supports DDR4 memory, providing high memory bandwidth for demanding applications. The processor is designed to operate within a specific thermal design power (TDP) range, typically between 15W and 45W, depending on the model and configuration. It includes various I/O interfaces such as USB, SATA, and PCIe for connectivity. This embedded processor provides a balance of performance, power efficiency, and integrated features, making it ideal for a variety of embedded systems requiring robust processing capabilities and graphics performance.

You May Also Be Interested in

Rochester Electronics
MATH COPROCESSOR, 8 BIT, NMOS, C / Microprocessor IC *
Lowest to $60.5093
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750GL RISC / Microprocessor IC *
Need more? Email Us
Intel
IC MPU IAPX86 5MHZ 40CDIP
Lowest to $2.1853
Harris Corporation
IC MPU 8MHZ 40CERDIP
Lowest to $35.1871
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT; / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
IC PROCESSOR C100 672BGA / Microprocessor IC *
Need more? Email Us
Advanced Micro Devices
IC MPU 10MHZ 52CDIP
Lowest to $348.9070
Microchip Technology
IC MPU SAM9XE 180MHZ 208QFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess